EN
  • EN
  • DE

SN54LS298J

Part No SN54LS298J
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 54LS298 QUADRUPLE 2-INPUT MULTIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896339-SN54LS298J
Ultra Librarian 3D Model Ultra Librarian SN54LS298J CAD Model

Description

The SN54LS298J is a high-quality integrated circuit produced by Texas Instruments, renowned for their innovative and reliable electronic components. This particular device is part of the 54LS series, which is characterized by its low-power Schottky technology, offering a perfect blend of speed and energy efficiency.

Key Features

  • Logic Type: Quadruple 2-Input Multiplexer with Storage
  • Package: The SN54LS298J comes in a robust ceramic J-lead chip carrier package, ensuring durability and reliability even in harsh conditions.
  • Operating Temperature: This device is designed to operate over a wide temperature range, typically from -55°C to 125°C, making it suitable for military or industrial applications that require high-reliability performance under extreme temperatures.
  • Logic Family: LS
  • Supply Voltage: The device typically operates at a voltage of 5V, which is standard for TTL logic devices, providing compatibility with a wide range of other logic components.
  • Functionality: The SN54LS298J features four multiplexers, each with two inputs and one output, along with flip-flop storage for each output. This allows for the selection and storage of data from multiple sources, making it a versatile component for data routing and storage applications.

Applications

The SN54LS298J is suitable for a variety of applications where data selection and temporary storage are required. Its typical uses include:

  • Data transfer switches
  • Signal routing
  • Control systems
  • Communication systems
  • Processors and computing equipment

Quality and Reliability

As with all Texas Instruments products, the SN54LS298J is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance and reliability in a wide range of applications and environments. Customers can trust this device to perform consistently over the long term.

Support and Resources

Technical documentation, including data sheets, application notes, and design resources for the SN54LS298J, is readily available on the Texas Instruments website. Additionally, support from Texas Instruments' technical staff can be accessed for further assistance with product integration and troubleshooting.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess