EN
  • EN
  • DE

SN54LS240J

Part No SN54LS240J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Military 8-ch, 4.5-V to 5.5-V bipolar inverters with 3-state outputs 20-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Contact Plating Lead, Tin
Height 5.08 mm
High Level Output Current -12 mA
Lead Free Contains Lead
Length 24.2 mm
Logic Function Buffer
Low Level Output Current 12 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 8
Number of Channels 8
Number of Elements 2
Number of Inputs 8
Number of Outputs 8
Number of Pins 20
Operating Supply Voltage 5 V
Output Type TTL
Packaging Rail/Tube
Polarity Inverting
Propagation Delay 30 ns
Quiescent Current 26 mA
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000
Thickness 4.57 mm
Turn-On Delay Time 30 ns
Width 6.92 mm
Win Source Part Number 1094730-SN54LS240J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54LS240J CAD Model

Description

The SN54LS240J is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance in a wide range of electronic applications. This particular chip is part of the 5400 and 7400 series logic ICs, which are well-respected in the industry for their robustness and versatility.

Key Features

  • Octal Buffer/Line Driver: The SN54LS240J features eight buffers/line drivers with 3-state outputs, making it ideal for driving bus lines or buffer memory address registers.
  • Logic Type: The device operates as an inverting buffer, ensuring that the output is the inverse of the input, which can be crucial for certain logic circuit designs.
  • 3-State Outputs: The inclusion of 3-state outputs allows for increased flexibility in bus-oriented systems by enabling the outputs to be set to a high-impedance state, effectively disconnecting them from the bus.
  • Operating Voltage: It is designed to operate over a wide range of voltages, typically 4.75V to 5.25V, making it compatible with standard TTL power supply levels.
  • Package Type: The SN54LS240J comes in a standard ceramic dual in-line package (J package), providing a reliable and durable housing for the IC.

Applications

The SN54LS240J is commonly used in digital systems where buffer or driver functions are required. This includes:

  • Driving bus lines in computing systems
  • Buffering data in communication infrastructure
  • Address driving for memory modules
  • General-purpose logic applications

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN54LS240J is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity. Engineers and designers can trust this component for their mission-critical applications, knowing it comes with the assurance of TI's rigorous testing and validation processes.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.9182 $71.7546
6+ $19.6252 $117.7512
8+ $19.0119 $152.0952
11+ $18.3986 $202.3846
15+ $17.7853 $266.7795
19+ $15.9454 $302.9626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess