Product Overview: SN54LS194AJ
The SN54LS194AJ is a versatile 4-bit bidirectional universal shift register designed and manufactured by Texas Instruments. This integrated circuit is part of the 54LS series, known for its low-power Schottky technology, which ensures efficient operation with reduced power consumption. The SN54LS194AJ is a fundamental component used in various digital systems for its ability to perform a wide range of functions including shifting and storage.
Key Features
- 4-Bit Bidirectional Shift Capability: The SN54LS194AJ can shift data to the left or right, providing flexibility in data manipulation within digital circuits.
- Parallel Load Capability: This device allows for the parallel input of data, enabling quick loading of multiple bits simultaneously.
- Asynchronous Master Reset: An asynchronous master reset input clears the register, setting all outputs to a low level regardless of clock inputs or operational mode.
- Multiple Mode Operations: The register can operate in four modes: Shift Right, Shift Left, Load Data, and Reset, making it adaptable for various applications.
- Direct Overriding Clear: The clear function can be initiated independently of the clock or operational mode, providing immediate register resetting when required.
- Edge-Triggered Clocking: Transitions on the clock inputs are edge-triggered, allowing for precise control over data shifting.
Applications
The SN54LS194AJ is ideally suited for use in systems that require data manipulation, such as computers, communication devices, and control systems. Its applications include:
- Serial-to-parallel data conversion
- Parallel-to-serial data conversion
- Temporary data storage
- Data processing and computation
Technical Specifications
The SN54LS194AJ operates over a wide voltage range and has the following technical specifications:
- Logic Family: 54LS
- Operating Voltage: Typically 5V
- Package: J Package (Ceramic DIP)
- Operating Temperature Range: -55°C to 125°C
With its robust design and versatile functionality, the SN54LS194AJ is a reliable choice for designers looking to implement shift register operations in their digital systems.