The SN54LS174J is a high-performance integrated circuit from Texas Instruments, a leading global semiconductor company renowned for their innovative and reliable technology solutions.
- Type: Hex/Quadruple D-Type Flip-Flops with Clear.
- Inputs: Individual data, clock, and clear inputs.
- Clear Input: Clear input, when LOW, causes the corresponding output to go LOW independent of the data and clock inputs.
- Operation: Data on the D input may be changed while the clock is LOW or HIGH without affecting the outputs as long as the data setup and hold times are not violated.
- Clock Pulse: A clock pulse of either polarity will shift the data into the flip-flop.
- Temperature Range: Characterized for operation over the full military temperature range of -55°C to 125°C.
- Package: Packaged in a 16-pin ceramic dip.