EN
  • EN
  • DE

SN54LS169BJ

Part No SN54LS169BJ
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description 54LS169B SYNCHRONOUS 4-BIT UP/DO / Counter IC Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LS169
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669785-SN54LS169BJ
Ultra Librarian 3D Model Ultra Librarian SN54LS169BJ CAD Model

Description

The SN54LS169BJ is a high-performance, synchronous 4-bit up/down binary counter designed by Texas Instruments. This integrated circuit (IC) is part of the 54LS series, which is renowned for its low-power Schottky technology, offering a balance between speed and power consumption. The SN54LS169BJ is an essential component for applications requiring precise counting operations in digital systems.

Key Features

  • Synchronous Counting: The counter operations are synchronized by a clock input, ensuring that the counting sequence progresses smoothly and without errors, which is crucial for timing-sensitive applications.
  • Up/Down Counting Capability: It can perform both increment (up) and decrement (down) counting, providing flexibility in various counting scenarios, such as digital clocks, frequency counters, and other arithmetic operations.
  • Direct Clear Function: A direct clear input allows for the immediate resetting of the counter to zero, which is essential for initializing the count or in the event of an error.
  • Output Enable: The output enable feature allows the user to control the visibility of the counter's output, which is beneficial when interfacing with other digital components or for power-saving purposes.
  • Low Power Consumption: Utilizing Schottky technology, the SN54LS169BJ is engineered for low power consumption, making it suitable for battery-operated devices.
  • High-Speed Operation: The device is capable of operating at high speeds, ensuring quick response times and efficient performance in fast-paced applications.

Applications

The SN54LS169BJ is versatile and can be used in a wide array of digital applications. It is ideal for use in programmable counters, frequency dividers, and digital state machines. Its robust design and reliability also make it suitable for military and aerospace applications where high-performance and precision are required.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN54LS169BJ is no exception. This product meets stringent quality standards and is designed to perform reliably in challenging conditions, ensuring that it can be used with confidence in critical and long-term applications.

You May Also Be Interested in

ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2231 $50.5617
17+ $5.9266 $100.7522
27+ $5.7414 $155.0178
36+ $5.5562 $200.0232
47+ $5.3710 $252.4370
63+ $4.8154 $303.3702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,340 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess