EN
  • EN
  • DE

SN54LS165AJ

Part No SN54LS165AJ
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description 54LS165A PARALLEL-LOAD 8-BIT SHI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series 54LS
Package Bulk
Product Status Active
Logic Type Shift Register
Output Type Complementary
Number of Elements 1
Number of Bits per Element 8
Function Parallel to Serial
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Base Product Number 54LS165
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669782-SN54LS165AJ
Ultra Librarian 3D Model Ultra Librarian SN54LS165AJ CAD Model

Description

Product Overview: SN54LS165AJ

The SN54LS165AJ is a parallel-load 8-bit serial shift register designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 54LS series, known for their low power Schottky technology, which ensures high speed and reduced power consumption. The SN54LS165AJ is a versatile component used in a variety of digital systems for serial-to-parallel data conversion and is housed in a robust military-grade package, ensuring its reliability in demanding environments.

Key Features

  • Parallel-Load Capability: The SN54LS165AJ allows for the parallel loading of data, which can then be shifted out serially. This feature provides flexibility in data handling and is essential for applications that require quick loading and processing of multiple bits at once.
  • Direct Overriding Clear: Equipped with a clear function, the register can be reset at any moment, ensuring that the system can quickly return to a known state if necessary. This is a critical feature for error handling and system initialization.
  • Complementary Outputs: The device features both Q7 and Q7' outputs, which can be utilized for cascading purposes or other logic functions that require complementary signals.
  • Clock Inhibit Control: The clock inhibit control allows users to stop the clock and hold the register's state without affecting the loading process. This is particularly useful for synchronizing data transfer in complex systems.
  • Edge-Triggered Clock: A positive-edge triggered clock input ensures that data is captured at the precise moment, enhancing the accuracy of data transfer and processing.
  • Master Reset: The master reset feature allows all internal registers to be cleared with a single input, simplifying the process of resetting the device to a default state.

Applications

The SN54LS165AJ is suitable for a wide range of applications, including:

  • Data acquisition systems
  • Digital signal processing
  • Instrumentation and control systems
  • Communication systems
  • Microprocessor interfaces

With its robust design and flexible functionality, the SN54LS165AJ by Texas Instruments is an essential component for designers looking to incorporate reliable serial-to-parallel data conversion in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER, BI-DIRECT DL 24SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
ON Semiconductor
SHIFT REGISTER SINGLE 8-BIT / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STOR REG 20-SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437
Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.8531 $55.7062
5+ $22.8538 $114.2690
7+ $22.1396 $154.9772
10+ $21.4254 $214.2540
13+ $20.7113 $269.2469
17+ $18.5687 $315.6679
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess