EN
  • EN
  • DE

SN54L85J

Part No SN54L85J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094720-SN54L85J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54L85J CAD Model

Description

The SN54L85J is a quintessential component manufactured by Texas Instruments, renowned for its precision and reliability in the world of integrated circuits. This particular model is a part of the SN54 series, which is known for its robust performance in a wide range of electronic applications.

Key Specifications:

  • Type: 4-Bit Magnitude Comparator
  • Package: J-Lead Ceramic Chip Carrier (JLCC)
  • Operating Temperature Range: -55°C to 125°C
  • Logic Family: TTL
  • Supply Voltage: 4.75V to 5.25V

The SN54L85J is designed to compare two 4-bit words and provide outputs that relate to the magnitude of the words. It is capable of determining whether one binary number is equal to, greater than, or less than the other binary number. This functionality is essential in systems that require sorting, decision-making, and digital comparison processes.

Features:

  • Performs comparison of two 4-bit binary, BCD, or other monotonic codes
  • Three fully decoded decisions about two 4-bit words (A>B, A
  • Expandable to any number of bits without external gates
  • Open-collector outputs for wired-AND (dot-AND) applications
  • Direct replacement for SN7485

The SN54L85J's expandability feature without the need for external gates is particularly beneficial for designers looking to build complex systems without increasing the circuit's footprint. Its open-collector outputs also allow for the easy implementation of wired-AND logic configurations, further enhancing its versatility.

As a direct replacement for the SN7485, the SN54L85J ensures an easy upgrade path for systems using older technology while maintaining compatibility with existing designs. Its robust operating temperature range makes it suitable for military and aerospace applications, where reliability under extreme conditions is paramount.

Overall, the SN54L85J from Texas Instruments represents a reliable and flexible solution for digital comparison tasks in advanced electronic systems. Its durable construction and comprehensive feature set make it a go-to choice for engineers seeking high-performance and long-term dependability.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.8868 $63.7736
4+ $26.1636 $104.6544
6+ $25.3460 $152.0760
9+ $24.5284 $220.7556
11+ $23.7107 $260.8177
15+ $21.2579 $318.8685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess