EN
  • EN
  • DE

SN54HC365J

Part No SN54HC365J
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 54HC365 HEX BUS DRIVERS WITH 3-S / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54HC365
Standard Package 23 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669730-SN54HC365J
Ultra Librarian 3D Model Ultra Librarian SN54HC365J CAD Model

Description

The SN54HC365J is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device belongs to the 74HC family, which is well-known for its high-speed CMOS logic characteristics. It is specifically designed to deliver robust performance for a wide range of digital applications.

Key Features:

  • Logic Type: Hex Bus Drivers with 3-State Outputs
  • Package: The SN54HC365J comes in a robust ceramic J-Lead Chip Carrier (JLCC) package, ensuring durability and reliable connections.
  • Pin Count: It features a 16-pin configuration that allows for straightforward integration into various circuit designs.
  • Supply Voltage Range: This device operates over a wide supply voltage range from 2V to 6V, making it versatile for use in both low and standard voltage applications.
  • High Output Current: Capable of driving up to 15mA at the output, it can easily drive heavier loads compared to standard CMOS outputs.
  • Temperature Range: The SN54HC365J is designed to operate over a broad temperature range, making it suitable for industrial applications.

Applications:

The SN54HC365J is ideal for use in a variety of digital systems where buffer or line driver functionalities are required. Its applications include:

  • Data transmission systems
  • Address driving for memory modules
  • Input/Output port drivers
  • Bus-oriented systems

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability. The SN54HC365J is no exception and is built to meet or exceed the stringent requirements of the industrial and commercial markets. With its advanced design and robust packaging, this IC ensures long-term performance in a wide range of environmental conditions.

Conclusion:

In summary, the SN54HC365J from Texas Instruments is a versatile and reliable component that offers the functionality of hex bus drivers with the added advantage of 3-state outputs. Whether you are designing a complex digital system or looking for a reliable buffer solution, the SN54HC365J provides the performance and quality that engineers and designers have come to expect from Texas Instruments.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess