EN
  • EN
  • DE

SN54HC257J

Part No SN54HC257J
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 54HC257 QUAD 2-LINE TO 1-LINE DA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 28 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669727-SN54HC257J
Ultra Librarian 3D Model Ultra Librarian SN54HC257J CAD Model

Description

The SN54HC257J is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in various digital applications. This chip belongs to the 54HC family, which is characterized by its high-speed CMOS technology, offering a functional equivalent to the traditional 54LS series but with the speed of CMOS technology.

Key Features

  • Logic Type: Quad 2-Input Multiplexer with 3-state outputs
  • Supply Voltage: Operates at a wide range of voltages from 2V to 6V, making it suitable for battery-operated devices as well as standard 5V digital systems.
  • Output Drive Capability: Capable of driving 15 LSTTL loads, which allows for direct drive of large loads or multiple devices.
  • Package: Housed in a durable ceramic dual in-line package (CERDIP), with the suffix 'J' denoting the package type.
  • Temperature Range: Military-grade temperature range from -55°C to 125°C, ensuring reliable operation under extreme conditions.
  • Logic Level Compatibility: TTL input compatible, making it easy to interface with other TTL logic families.

Applications

The SN54HC257J is designed for use in a wide array of applications, including but not limited to:

  • Data routing and signal gating
  • Function generation
  • Communication systems
  • Process control systems
  • Computer systems
  • Instrumentation and test equipment

Quality and Reliability

Texas Instruments is committed to the highest quality and reliability standards, and the SN54HC257J is no exception. Each device undergoes rigorous testing to ensure it meets the stringent requirements for military and high-reliability applications. Furthermore, it is supported by Texas Instruments' global supply chain and technical support, ensuring availability and assistance when needed.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess