Introducing the BLF6G10LS-260PRN RF Power LDMOS Transistor
The BLF6G10LS-260PRN, manufactured by NXP Semiconductors, is a state-of-the-art RF power LDMOS transistor designed for a broad range of applications. This device is specifically engineered to deliver high performance for applications requiring a reliable and efficient power source at radio frequencies.
Key Features:
- High Power: The BLF6G10LS-260PRN offers an impressive output power of 260W, making it well-suited for high-power applications in commercial and industrial markets.
- Wide Frequency Range: With an operational frequency range from 700 MHz to 1000 MHz, this LDMOS transistor can be utilized in a variety of RF applications, including broadcast transmitters, cellular base stations, and RF energy systems.
- High Efficiency: It boasts a high efficiency of up to 70%, ensuring minimal power loss and reduced thermal stress, which is critical for system reliability and longevity.
- Integrated ESD Protection: The device includes built-in ESD protection, providing resilience against electrostatic discharges and enhancing its robustness in demanding environments.
Applications:
- Cellular base station amplifiers for GSM, CDMA, and LTE networks
- Industrial, scientific, and medical (ISM) applications
- Professional and commercial radio applications
- RF energy applications, including cooking, defrosting, and medical treatments
Product Specifications:
- Product Type: RF Power LDMOS Transistor
- Brand: NXP Semiconductors
- Model: BLF6G10LS-260PRN
- Technology: LDMOS (Laterally Diffused Metal Oxide Semiconductor)
- Supply Voltage: 28V
- Output Power: 260W CW
- Frequency Range: 700 MHz to 1000 MHz
- Gain: 16 dB
- Efficiency: Up to 70%
- Package: SOT539A
The BLF6G10LS-260PRN by NXP is a testament to the company's commitment to providing innovative and reliable RF solutions. With its robust design, high power output, and wide frequency range, this LDMOS transistor is an excellent choice for designers looking to enhance the performance and efficiency of their RF applications.