EN
  • EN
  • DE

SN54AS175AJ

Part No SN54AS175AJ
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description D FLIP-FLOP, AS SERIES TTL / Flip Flop Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54AS175
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934452-SN54AS175AJ
Ultra Librarian 3D Model Ultra Librarian SN54AS175AJ CAD Model

Description

The SN54AS175AJ is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and efficiency in digital processing applications. This particular model is a part of the AS series, which is well-known for its advanced Schottky TTL technology, offering a perfect blend of speed and power consumption.

Key Features

  • Logic Type: Quad D-Type Flip-Flop
  • Logic Family: AS
  • Number of Bits per Element: 4
  • Output Type: Differential
  • Trigger Type: Positive Edge
  • Supply Voltage - Max: 5.5 V
  • Supply Voltage - Min: 4.5 V
  • Operating Temperature: -55°C to 125°C
  • Mounting Type: Through Hole
  • Package / Case: CDIP-16

Applications

The SN54AS175AJ is highly versatile and can be used in a wide range of applications. It is particularly suitable for high-speed memory buffers, shift registers, and as a part of the data storage solution in complex systems. Its robust design ensures it can operate in extreme temperature conditions, making it ideal for industrial and military applications where reliability is paramount.

Quality and Reliability

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The SN54AS175AJ is manufactured using state-of-the-art processes, ensuring it performs consistently over its intended lifespan. It is also compliant with various industry standards, which substantiates its suitability for critical applications.

Environmental Compliance

The product adheres to environmental regulations, including RoHS compliance, which restricts the use of certain hazardous substances in electronic equipment. This commitment to environmental sustainability makes the SN54AS175AJ a responsible choice for electronic manufacturers looking to minimize their ecological footprint.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess