EN
  • EN
  • DE

SN74ABT534ANG4

Part No SN74ABT534ANG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20DIP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ABT
Package Tube
Function Standard
Type D-Type
Output Type Tri-State, Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 175 MHz
Max Propagation Delay @ V, Max CL 6.7ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 250 µA
Input Capacitance 3.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Supplier Device Package 20-PDIP
Package / Case 20-DIP (0.300", 7.62mm)
Base Product Number 74ABT534
Other Names SN74ABT534ANE4,SN74ABT534ANE4
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258700-SN74ABT534ANG4
Ultra Librarian 3D Model Ultra Librarian SN74ABT534ANG4 CAD Model

Description

SN74ABT534ANG4 Octal D-Type Flip-Flop by Texas Instruments

The SN74ABT534ANG4 is a high-performance, octal edge-triggered D-type flip-flop integrated circuit from the industry-leading semiconductor manufacturer, Texas Instruments. This device is particularly designed to meet the demanding requirements of high-speed memory buffering and data storage applications. With its advanced BiCMOS technology, it provides the perfect blend of speed and power consumption, making it an ideal choice for a wide range of electronic systems.

The SN74ABT534ANG4 features eight D-type flip-flops with a clear function, which allows for the simultaneous storage of eight bits of data. Each flip-flop has independent data (D), clock (CLK), output enable (OE), and clear (CLR) inputs, providing designers with flexibility and precise control over data handling. The clear function is synchronous and is activated on a low-level input, ensuring that all eight flip-flops are cleared simultaneously with the clock edge.

One of the key advantages of this product is its 3-state outputs, which can be placed in a high-impedance state, effectively disconnecting the output from the rest of the circuit. This feature is particularly useful in bus-oriented systems, where multiple devices need to share common data lines without interfering with each other.

The SN74ABT534ANG4 operates over a broad voltage range of 4.5V to 5.5V, which is compatible with typical TTL logic levels, ensuring easy integration into existing designs without the need for level shifting. Additionally, the device boasts a fast propagation delay and setup times, which are critical for high-speed operation, ensuring reliable performance even under stringent timing constraints.

Available in a 20-pin plastic DIP (Dual In-line Package), the SN74ABT534ANG4 is designed for through-hole mounting, providing robust mechanical stability and ease of replacement or repair. It is also characterized for operation from -40°C to 85°C, making it suitable for industrial applications that require a wide operating temperature range.

In summary, the SN74ABT534ANG4 from Texas Instruments is a versatile and reliable component that offers high-speed data storage and buffering capabilities, ideal for complex digital systems that demand efficient and precise data management.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess