The SN54ALS373J is a high-quality octal transparent D-type latch designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This integrated circuit is part of the advanced low-power Schottky (ALS) logic family, which is renowned for its perfect balance between speed and power consumption, making it an ideal choice for a wide range of applications.
Key Features
- Logic Type: Octal Transparent D-type Latches
- Package / Case: J-Lead Ceramic Package
- Operating Temperature: -55°C to 125°C, suitable for military and industrial applications
- Logic Family: ALS
- Output Capability: Bus Driver
- Supply Voltage: Typically 5V
Performance and Quality
The SN54ALS373J delivers high performance with its fast propagation delay and setup times. It features a typical 3-state output enable time of 5ns and a disable time of 4ns, ensuring efficient interfacing with bus-oriented systems. The device is characterized for operation over the full military temperature range, providing reliable performance under extreme conditions.
Applications
With its robust design and versatile functionality, the SN54ALS373J is well-suited for a variety of applications, including:
- Temporary storage of data
- Bus interfacing in microprocessor systems
- Buffering in systems with multiple bus lines
- Industrial control systems
- Military hardware
Reliability and Support
Texas Instruments is committed to delivering high-quality products. The SN54ALS373J is no exception, with its robust ceramic packaging ensuring long-term reliability. Additionally, Texas Instruments provides comprehensive technical support and documentation, making integration and application of the SN54ALS373J straightforward for engineers and designers.
For detailed specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their customer support team.