EN
  • EN
  • DE

SN54123BEAJC

Part No SN54123BEAJC
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093498-SN54123BEAJC
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54123BEAJC CAD Model

Description

The SN54123BEAJC is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in various electronic applications. This precision device is part of the SN54 series, which is well-regarded for its robustness and suitability for a wide range of industrial and commercial uses.

Key Features

  • Dual Monostable Multivibrators: The SN54123BEAJC contains two independent monostable multivibrators, also known as 'one-shots'. These are used to generate precise and stable time delays or pulse width modulation in digital logic circuits.
  • Wide Operating Voltage Range: This component operates effectively across a broad voltage range, making it adaptable to various power supplies and ensuring compatibility with multiple system designs.
  • Direct Clear Input: A direct clear input allows for immediate resetting of the output pulse, providing enhanced control over the timing operations within the circuit.
  • Edge-Triggered Inputs: The edge-triggered inputs enable the device to respond to transition events, making it ideal for timing and control applications that require high precision.
  • Standard TTL Logic Levels: The use of standard TTL logic levels ensures that the SN54123BEAJC can be easily integrated with other TTL compatible components in digital systems.

Applications

The versatile nature of the SN54123BEAJC allows it to be used across a diverse range of applications. These include:

  • Timing circuits
  • Pulse shaping
  • Sequential logic operations
  • Waveform generation
  • Control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet rigorous industry standards. The SN54123BEAJC has undergone extensive testing to ensure its performance and durability under a variety of conditions, making it a trusted choice for engineers and designers looking for a reliable solution in their electronic designs.

Conclusion

With its dual monostable multivibrator design, wide operating voltage range, and compatibility with TTL logic levels, the SN54123BEAJC from Texas Instruments stands out as a top-tier component for any timing or pulse-related application. Its robust construction and proven reliability further cement its status as a valuable addition to any electronic project or product.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess