Product SN4LVC2G14DCKR is a high-quality, reliable electronic component manufactured by Texas Instruments, a world leader in semiconductor solutions.
- Dual Schmitt-Trigger Inverter Gate: Belongs to the SN4LVC2G14 series.
- Low Voltage Operation: Ranging from 1.65V to 5.5V.
- Wide Temperature Range: From -40°C to 85°C.
- Dual Gates: Can be used independently or together.
- Schmitt-Trigger Action: Makes the circuit tolerant to slower input rise and fall times.
- Small SC70 Package: Suitable for applications where space is @ a premium.
- High Drive Capability: Able to drive up to 50mA @ the output.
- Robust Construction: Excellent noise immunity and low power consumption.
- ESD Protection: Exceeding JESD 22, ensuring long-term reliability and durability.