EN
  • EN
  • DE

SI-EPF006400WW

Part No SI-EPF006400WW
Manufacturer Samsung
Catalog External/Internal (Off - Board) LED Drivers
Description LED DRIVER CC AC/DC 27-54V 1.55A / 1.55A 27 ~ 54V Constant Current LED Driver AC DC Converter Topology 1 Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>LED Drivers
Mfr Samsung Semiconductor, Inc.
Package Tray
Product Status Not For New Designs
Type Constant Current
Topology AC DC Converter
Number of Outputs 1
Voltage - Input (Min) 198VAC
Voltage - Input (Max) 264VAC
Voltage - Output 27 ~ 54V
Current - Output (Max) 1.55A
Power (Watts) 75 W
Features OCP, OTP, OVP, SCP
Ratings IP20
Temperature Range - Operating -25°C ~ 50°C
Efficiency 87%
Termination Style Terminal Block
Dimension 14.17" L x 1.18" W x 0.83" H (360.0mm x 30.0mm x 21.0mm)
Approval Agency CE, VDE
Mounting Type Chassis Mount
Base Product Number SI-EPF006400
Standard Package 20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1237343-SI-EPF006400WW
Ultra Librarian 3D Model Ultra Librarian SI-EPF006400WW CAD Model

Description

This power supply device is a constant current type with a termination style of terminal block.

  • Operation Type: Constant Current
  • Termination Style: Terminal Block
  • Features: OCP, OTP, OVP, and SCP
  • Power: 75W
  • Voltage - Output: 27 to 54V
  • Package: Tray
  • Standard Package: 20
  • Rating: IP20
  • Topology: AC DC Converter
  • Number of Outputs: 1
  • Current - Output (Max): 1.55A
  • Voltage - Input: 198VAC to 264VAC
  • Efficiency: 87%
  • Mounting Type: Chassis Mountable
  • Operating Temperature: -25°C to 50°C
  • Dimensions: 14.17" L x 1.18" W x 0.83" H (360.0mm x 30.0mm x 21.0mm)
  • Manufacturer: Samsung Semiconductor, Inc.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED POWER SUPPLIES 239.75W69-137
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED AC/DC DRIVER 240W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 35-71V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 10-20V 9.3A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 12-24V 6.3A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC/CV AC/DC 9-12V 5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 10-20V 7.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC/CV AC/DC 38-46V 2.28A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 10-20V 4.8A
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess