EN
  • EN
  • DE

22-18-2031

Part No 22-18-2031
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Female Receptacle 3 Contact Push Pull Through Hole Test Probe Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color White
Connector Type Receptacle, Socket
Contact Gender Female
Contact Material Brass
Contact Plating Gold
Contact Resistance 20 mΩ
Country of Origin PR
Current Rating 2.5 A
Gender Female
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Height 7.9 mm
Housing Color White
Housing Material Nylon
Lead Free Contains Lead
Length 7.52 mm
Maximum Operating Temperature 75 °C
Min Operating Temperature 0 °C
Mount Through Hole
Number of Circuits 3
Number of Contacts 3
Number of Pins 3
Number of Positions 3
Number of Rows 1
Orientation Vertical
Pitch 2.54 mm
Plating Tin
Radiation Hardening No
RoHS Compliant
Termination Solder
Voltage Rating 250 V
Width 4.7 mm
Win Source Part Number 1042021-22-18-2031
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 22-18-2031 CAD Model

Description

The Molex, LLC 887894 is a 3-position receptacle/socket connector with a pitch of 2.54 mm.

  • Manufacturer: Molex, LLC
  • Part Number: 887894
  • Positions: 3
  • Connector Type: Receptacle/Socket
  • Pitch: 2.54 mm
  • Housing Color: White
  • Housing Material: Nylon
  • Orientation: Vertical
  • Current Rating: 2.5 A
  • Voltage Rating: 250 V
  • Contact Resistance: 20 mΩ
  • Contact Plating: Gold
  • Contact Material: Brass
  • Termination: Solder
  • Length: 7.52 mm
  • Width: 4.7 mm
  • Height: 7.9 mm
  • Rows: 1
  • Circuits: 3
  • Halogen-Free: Yes
  • RoHS Compliant: Yes
  • Mounting: Through-Hole
  • Lead: Contains Lead
  • Supply and Demand Status: Shortage

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Plastic Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Lowest to $52.4782
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess