EN
  • EN
  • DE

SN3257QDYYRQ1

Part No SN3257QDYYRQ1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 2:1 (SPDT), 4-CHANNEL SWITCH WIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-16 Thin, SOT-23 Variant
Case / Package 16-SOT-23-THIN
Family Name SN3257
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-SN3257QDYYRQ1TR, 296-SN3257QDYYRQ1DKR, 296-SN3257QDYYRQ1CT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934446-SN3257QDYYRQ1
Ultra Librarian 3D Model Ultra Librarian SN3257QDYYRQ1 CAD Model

Description

The SN3257QDYYRQ1 is a cutting-edge integrated circuit from Texas Instruments, tailored to meet the stringent requirements of modern electronics. This versatile chip is designed to provide a robust solution for a wide range of applications, ensuring reliability and efficiency in various systems.

Key Features

  • High Integration: The SN3257QDYYRQ1 incorporates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Advanced Technology: Built with state-of-the-art semiconductor technology, this product offers superior performance and longevity, making it a smart choice for long-term applications.
  • Energy Efficiency: Designed with power conservation in mind, the SN3257QDYYRQ1 minimizes energy consumption, which is crucial for battery-powered devices and eco-friendly designs.
  • Compact Footprint: The small form factor of the chip allows for its use in space-constrained applications, enabling designers to create more compact and portable devices.

Applications

The versatility of the SN3257QDYYRQ1 makes it suitable for a broad array of applications, including but not limited to:

  • Automotive systems where reliability under harsh conditions is paramount.
  • Industrial automation, where precision and durability are required.
  • Consumer electronics that demand high performance and energy efficiency.
  • Communication devices that require stable operation and connectivity.

Quality and Support

Texas Instruments is committed to delivering high-quality products. The SN3257QDYYRQ1 is backed by rigorous testing and validation to ensure it meets the highest industry standards. Additionally, customers can access comprehensive technical support and resources, including datasheets, reference designs, and application notes, to facilitate seamless integration into their projects.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7590 $53.1300
165+ $0.6228 $102.7620
250+ $0.6033 $150.8250
345+ $0.5839 $201.4455
445+ $0.5644 $251.1580
595+ $0.5060 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,652 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess