Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
Win Source Part Number 330261-SN28864N
Ultra Librarian 3D Model Ultra Librarian SN28864N CAD Model

Description

The SN28864N from Texas Instruments is a highly efficient and technologically advanced integrated circuit.

  • Performance: Speed and efficiency
  • Frequency: High frequencies
  • Power Consumption: Low
  • Integration: High level of integration
  • Durability: Highly durable and resistant to various environmental factors
  • Ease of Use: User-friendly
  • Versatility: Wide range of applications

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
RF System on a Chip - SoC
Lowest to $393.9394
ECAD model for BCM56465B0KFSBG
Analog Devices Inc.
1.2 A Programmable Device Power Supply | IC POWER SUPPLY 72CSPBGA
Need more? Email Us
ECAD model for AD5560JBCZ
Broadcom Limited
266 MHz Network Controller & Processor IC
Need more? Email Us
ECAD model for NL6512DVH-266A
Analog Devices Inc.
IC RF DAC 144BGA
Need more? Email Us
ECAD model for AD9173BBPZRL
Lumissil Microsystems
IC NETWORKING
Need more? Email Us
ECAD model for CG5316B0-A2NE3
Intersil
IC CROSSPOINT SWITCH 16-SOIC
Need more? Email Us
ECAD model for HA4344BCBZ
Maxim Integrated
72V, Overvoltage-Protection Switches/Limiter Controllers with an External MOSFET
Lowest to $14.8046
ECAD model for MAX6495ATT/V+T
Cypress Semiconductor Corp
5V Integrated Processor Companion with Memory | IC PROCESSOR COMPANION 14SOIC
Need more? Email Us
ECAD model for FM31278-G
Broadcom Limited
Proprietary-Interface Knowledge-Based Processor IC
Need more? Email Us
ECAD model for NL5064GFS-200

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention