EN
  • EN
  • DE

SN10KHT5543DWRE4

Part No SN10KHT5543DWRE4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 24SOIC / Mixed Signal Translator Unidirectional 1 Circuit 8 Channel 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 8
Input Signal TTL
Output Signal ECL
Output Type Non-Inverted
Temperature Range - Operating 0°C ~ 75°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN10K
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256080-SN10KHT5543DWRE4
Ultra Librarian 3D Model Ultra Librarian SN10KHT5543DWRE4 CAD Model

Description

The Texas Instruments SN10KHT5543DWRE4 is a high-performance, octal bus transceiver and register designed to provide bidirectional communication in multi-voltage digital systems. This integrated circuit is part of TI's advanced high-speed logic family and is optimized for use in applications that require efficient and reliable data transfer between different voltage domains.

Key Features

  • Voltage Range: The device supports a wide range of operating voltages, making it suitable for interfacing between 5V, 3.3V, and other logic levels.
  • High-Speed Data Transfer: With its ability to handle high-speed data transfer, the SN10KHT5543DWRE4 is ideal for critical communication applications where speed is a necessity.
  • Low Power Consumption: Designed with power efficiency in mind, this transceiver minimizes power consumption during operation, thereby reducing the overall power requirements of the system.
  • Robust Output Drive: The device features strong output drive capabilities, ensuring reliable signal integrity even in the face of long cable runs or capacitive loads.
  • 3-State Outputs: The octal bus transceiver includes 3-state outputs, which provide high-impedance states to allow for bus arbitration and reduce power consumption when not in use.

Applications

The SN10KHT5543DWRE4 is versatile and can be used in a variety of applications, including:

  • Bus Interface and Logic Level Translation
  • Data Communication in Networking Equipment
  • Signal Bridging in Multi-Voltage Systems
  • Microprocessor or Microcontroller Interface
  • Peripheral Expansion in Computers and Servers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN10KHT5543DWRE4 is manufactured with this in mind, ensuring that it meets the stringent standards required by industrial and commercial applications. It is designed to withstand harsh environments and provide consistent performance over its operational lifespan.

Whether you are designing a sophisticated communication system or looking to upgrade an existing digital interface, the Texas Instruments SN10KHT5543DWRE4 offers the performance, durability, and flexibility needed to meet your requirements.

You May Also Be Interested in

Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
NXP / Nexperia
TXRX TRANSLATING DUAL 14-TSSOP
Lowest to $0.7134
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 8XQFN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XQFN (1.6x1.6)
Lowest to $0.2317
Microchip Technology
5V/3.3V TTL-TO-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Need more? Email Us
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess