The SN10KHT5541DWRG4 is a high-performance, octal bus transceiver and register from Texas Instruments, designed to provide efficient interfacing solutions for communication between data buses. This integrated circuit is part of TI's advanced line of logic devices, engineered to deliver speed and reliability for modern digital systems.
Key Features
- Logic Type: Octal Bus Transceiver and Register with 3-state outputs
- Operating Voltage: Ranges typically from 4.5V to 5.5V, making it compatible with TTL logic levels.
- Data Flow Direction: Bi-directional, allowing for versatile data transfer between buses.
- Output Current: Capable of driving -24mA or sourcing 24mA, providing robust signal transmission.
- Packaging: Available in a wide-body SOIC-20 package, ensuring ease of integration into various designs.
- Temperature Range: Operates reliably over an industrial temperature range, from -40°C to 85°C.
Applications
With its high-speed data transfer capabilities, the SN10KHT5541DWRG4 is ideal for a myriad of applications, including:
- Data communication systems
- Networking equipment
- Signal bridging in multi-voltage systems
- Microprocessor or microcontroller interfacing
- Memory buffering and bus extension
Performance and Quality
The SN10KHT5541DWRG4 is built with Texas Instruments' commitment to quality and performance. It features low power consumption and reduced crosstalk, which is essential for maintaining signal integrity in complex digital systems. The device also supports live insertion and withdrawal, minimizing system downtime during maintenance and upgrades.
Environmental Compliance
As with all Texas Instruments products, the SN10KHT5541DWRG4 is designed with environmental considerations in mind. It complies with RoHS standards, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.