EN
  • EN
  • DE

SN0703052PWPR

Part No SN0703052PWPR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description SN0703052PWPR / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Base Product Number SN0703052
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 330062-SN0703052PWPR
Ultra Librarian 3D Model Ultra Librarian SN0703052PWPR CAD Model

Description

The SN0703052PWPR is a high-performance product from Texas Instruments, a renowned manufacturer in the electronics industry.

  • Description: This product is a testament to the company's commitment to providing high-quality, reliable, and innovative solutions that cater to a wide range of applications and industries.
  • Type: The SN0703052PWPR is a power management integrated circuit (PMIC).
  • Applications: It is designed to provide a comprehensive power solution for various applications, including but not limited to, portable devices, telecommunications equipment, and other electronics that require efficient power management.
  • Efficiency: The SN0703052PWPR is characterized by its high efficiency, which ensures minimal power loss during operation.
  • Features: The PMIC also features a flexible and programmable power sequencing control, which allows for a more customized and efficient power distribution within the system.
  • Package: This product from Texas Instruments comes in a compact, space-saving package, making it suitable for applications where space is a premium.
  • Protection: The SN0703052PWPR is also designed with multiple protection features, including overvoltage, overcurrent, and thermal shutdown protection.
  • Quality: Furthermore, the SN0703052PWPR is designed with the latest technology and manufactured under strict quality control standards.

You May Also Be Interested in

ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7287 $51.8453
45+ $2.2390 $100.7550
70+ $2.1690 $151.8300
96+ $2.0990 $201.5040
124+ $2.0291 $251.6084
165+ $1.8192 $300.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,400 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess