EN
  • EN
  • DE

SN0405032DRPR

Part No SN0405032DRPR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 330029-SN0405032DRPR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN0405032DRPR CAD Model

Description

Product SN0405032DRPR is a high-quality, top-notch power management integrated circuit (IC) from Texas Instruments, a reputable name in the electronics industry.

  • Series: Part of Texas Instruments' SN series.
  • Reputation of the Series: Known for its superior performance and reliability.
  • Function: Specifically designed to regulate voltage, ensuring that your electronic devices operate smoothly and efficiently.
  • Applications: Primarily used in various applications such as power supply units, battery management systems, and other electronic devices requiring stable voltage regulation.
  • Key Feature: High efficiency.
  • Efficiency: Can handle a wide range of input voltages and can deliver a steady output voltage with minimal power loss.
  • Benefits: Makes it an excellent choice for power-sensitive applications, where efficiency is a critical factor.
  • Size: Compact size.
  • Design: Despite its powerful capabilities, this IC comes in a small package, making it suitable for applications where space is at a premium.
  • Performance: Superior thermal performance.
  • Thermal Performance: Can operate at high temperatures without losing its efficiency or reliability.
  • Durability: Durable choice for applications exposed to harsh operating conditions.
  • Safety Features: Designed with multiple protection features including overcurrent protection, overvoltage protection, and thermal shutdown features.
  • Benefits of Safety: These safety mechanisms ensure that the IC and the device it is installed in are protected from potential damage due to electrical faults or overheating.
  • Compliance: RoHS compliant, meaning it is free from hazardous substances.
  • Benefit of Compliance: Makes it an environmentally friendly choice, aligning with global efforts to reduce electronic waste and promote sustainability.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess