EN
  • EN
  • DE

SMJ320VC5416HFGW10

Part No SMJ320VC5416HFGW10
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Description Fixed-Point Digital Signal Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 329025-SMJ320VC5416HFGW10
Popularity Medium
Supply and Demand Status Limited
Package Tray
Product Status Obsolete
Type Fixed Point
Interface McBSP
Clock Rate 100MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 256kB
Voltage - I/O 3.30V
Voltage - Core 1.5V
Operating Temperature -55°C ~ 115°C (TC)
Grade -
Mounting Type Surface Mount
Package / Case 164-BCQFP Exposed Pad and Tie Bar
Supplier Device Package 164-CFP
Ultra Librarian 3D Model Ultra Librarian SMJ320VC5416HFGW10 CAD Model

Description

The SMJ320VC5416HFGW10 is a high-performance, advanced digital signal processor (DSP) from Texas Instruments, a renowned global semiconductor company.

  • Architecture: advanced Harvard architecture
  • Peripherals: host-port interface (HPI), a direct memory access (DMA) controller, and timers
  • Power consumption: power-saving features
  • Operating Voltage: low voltage
  • Package: 144-pin plastic quad flat pack (PQFP)

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess