EN
  • EN
  • DE

SMJ27C040-10JM

Part No SMJ27C040-10JM
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996721-SMJ27C040-10JM
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMJ27C040-10JM CAD Model

Description

Product Overview: SMJ27C040-10JM

The SMJ27C040-10JM is a high-performance, 4-megabit (4Mb) CMOS EPROM (Erasable Programmable Read-Only Memory) from Texas Instruments. This integrated circuit is designed for applications that require fast access times and high-density storage. With the part number SMJ27C040-10JM, this EPROM is a reliable choice for storing firmware, software, and other critical data in embedded systems.

Key Features:

  • Memory Capacity: The device provides a substantial 4Mb of non-volatile memory storage, which is ideal for storing large code bases and data sets.
  • Access Time: The SMJ27C040-10JM offers a fast access time of 100 nanoseconds, enabling quick data retrieval, which is crucial for high-speed microprocessor systems.
  • Programming Voltage: It operates with a programming voltage of 12.5V, which is standard for EPROM technologies, ensuring compatibility with a wide range of EPROM programmers.
  • Package: This product comes in a 32-pin ceramic dual in-line package (C-DIP), which provides robust physical protection and reliable connectivity for the device.
  • Temperature Range: The device is specified for the military temperature range, making it suitable for use in extreme environments.

Applications:

The SMJ27C040-10JM is designed for a variety of applications across different industries. It is particularly useful in military and aerospace sectors due to its wide temperature range and reliability. Additionally, it can be employed in:

  • Telecommunications equipment
  • Automotive electronics
  • Industrial control systems
  • Medical devices
  • High-performance computing systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality and the SMJ27C040-10JM is no exception. The device adheres to stringent quality control processes, ensuring high reliability and performance consistency. With its robust design and comprehensive validation, the SMJ27C040-10JM is an ideal solution for systems where data integrity and uptime are critical.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess