EN
  • EN
  • DE

SMH4050-2JR

Part No SMH4050-2JR
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094410-SMH4050-2JR
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMH4050-2JR CAD Model

Description

The Texas Instruments SMH4050-2JR is a high-performance, precision integrated circuit that is part of the company's extensive range of semiconductor products. This component is designed to cater to a variety of applications across multiple industries, including automotive, telecommunications, computing, and consumer electronics.

Key Features

  • Robust Design: The SMH4050-2JR is built to withstand harsh conditions and is characterized by its high reliability and durability, making it suitable for demanding environments.
  • High Efficiency: With an emphasis on power conservation, this product ensures efficient operation, reducing the overall energy consumption of the devices it is integrated into.
  • Advanced Technology: Utilizing cutting-edge semiconductor technology, the SMH4050-2JR offers superior performance, enhancing the functionality of electronic systems.
  • Compact Size: Its small form factor allows for integration into space-constrained applications without compromising on power or functionality.
  • Compatibility: Designed with versatility in mind, this component is compatible with a wide range of other electronic parts and systems, ensuring seamless integration into existing designs.

Applications

The SMH4050-2JR is adept at serving multiple roles within electronic circuits, including but not limited to:

  • Power management modules
  • Signal processing units
  • Automotive control systems
  • Telecommunication infrastructure
  • Consumer electronics

Technical Specifications

The technical specifications of the SMH4050-2JR include:

  • Operating Temperature Range: Specified by the manufacturer
  • Supply Voltage Range: Specified by the manufacturer
  • Package Type: Provided in a robust package suitable for various applications
  • Quality and Compliance: Meets industry standards and regulatory compliance for global use

For detailed specifications, application notes, and additional resources, customers are advised to consult the official Texas Instruments datasheets and product guides.

Ordering Information

The SMH4050-2JR can be ordered directly from Texas Instruments or through authorized distributors. For bulk orders, custom configurations, or additional services, please contact Texas Instruments sales representatives.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess