EN
  • EN
  • DE
  • IT

SM73201IMM/NOPB

Part No SM73201IMM/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description SM73201 16-BIT, 50 TO 250 KSPS, / Bit Analog to Digital Converter Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 668430-SM73201IMM/NOPB
Ultra Librarian 3D Model Ultra Librarian SM73201IMM/NOPB CAD Model

Description

Product Overview: SM73201IMM/NOPB from Texas Instruments

The SM73201IMM/NOPB is a high-performance, precision operational amplifier from Texas Instruments, designed to cater to a wide range of applications requiring accuracy and stability. This operational amplifier is part of Texas Instruments' commitment to providing advanced electronic components that meet the demands of modern circuits and systems.

Key Features and Benefits

  • Precision Performance: The SM73201IMM/NOPB delivers exceptional precision with low offset voltage and low drift over time and temperature, ensuring reliable performance in sensitive applications.
  • High Stability: Its design focuses on stability, making it suitable for high-end instrumentation, sensor interfaces, and control systems that require consistent operation.
  • Low Noise: The device exhibits low noise characteristics, which is critical for applications involving audio processing or signal conditioning.
  • Wide Supply Range: It operates over a wide supply range, accommodating various power requirements and providing design flexibility for both single-supply and dual-supply operations.
  • Robust Design: The SM73201IMM/NOPB is designed to be robust in the face of voltage spikes and transients, ensuring long-term reliability even in harsh environments.

Applications

The operational amplifier is versatile and can be used in a variety of applications, including:

  • Precision instrumentation and measurement devices
  • Medical equipment such as ECG and EEG monitors
  • Industrial process controls and automation systems
  • Analog filters and signal conditioning circuits
  • Data acquisition systems

Product Specifications

The SM73201IMM/NOPB comes in an 8-pin MSOP package and is characterized for operation from -40°C to +125°C. It is also available in a standard leaded package, ensuring compatibility with various PCB assembly techniques. This product is part of Texas Instruments' Green, RoHS-compliant product portfolio and is supplied in a "No Lead" package, denoted by the "NOPB" suffix in the product code, indicating the absence of lead and promoting environmentally friendly manufacturing.

Whether you're designing a high-precision medical device or a robust industrial control system, the SM73201IMM/NOPB operational amplifier from Texas Instruments is engineered to deliver top-notch performance and reliability.

You May Also Be Interested in

Texas Instruments
8-Bit Resolution 2.7 V to 3.6 V VCC Easy Microprocessor Interface or Standalone Operation
Lowest to $4.3056
Analog Devices Inc.
14-Bit, 20 MSPS/40 MSPS/65 MSPS Dual A/D Converter
Need more? Email Us
Maxim Integrated
CMOS High-Speed 8-Bit ADCs with Multiplexer and Reference | IC ADC 8BIT FLASH 24DIP
Need more? Email Us
Analog Devices Inc.
12-Bit, 20/40/65 MSPS 3 V A/D Converter | IC ADC 12BIT PIPELINED 28TSSOP
Need more? Email Us
Maxim Integrated
CMOS μP-Compatible, 5μs, 8-Bit ADCs | IC ADC 8BIT SAR 20DIP
Lowest to $22.3469
Maxim Integrated
CMOS μP-Compatible, 5μs, 8-Bit ADCs | IC ADC 8BIT SAR 18DIP
Lowest to $93.5532
Texas Instruments
16-BIT, 1-MSPS, PSEUDO-BIPOLAR, FULLY DIFFERENTIAL INPUT, MICROPOWER SAMPLING ANALOG-TO-DIGITAL CONVERTER WITH PARALLEL INTERFACE, REFERENCE | IC ADC 16BIT SAR 48VQFN
Need more? Email Us
Maxim Integrated
Multirange, Single %V, 12-Bit DAS with 12-Bit Bus Interface | IC ADC 12BIT SAR 28DIP
Need more? Email Us
Linear Technology
10-Bit, 250Msps ADC | IC ADC 10BIT PIPELINED 64QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.9028 $73.8056
4+ $30.2792 $121.1168
6+ $29.3330 $175.9980
8+ $28.3867 $227.0936
11+ $27.4406 $301.8466
14+ $24.6019 $344.4266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess