EN
  • EN
  • DE
  • IT

LTC2380CMS-24#PBF

Part No LTC2380CMS-24#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SAR 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-TFSOP (0.118", 3.00mm Width)
Case / Package 16-MSOP
Family Name LTC2380
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 37
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924366-LTC2380CMS-24#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2380CMS-24#PBF CAD Model

Description

Analog Devices Inc. LTC2380CMS-24#PBF Overview

The LTC2380CMS-24#PBF is a high-performance, 24-bit SAR (Successive Approximation Register) analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver outstanding accuracy and precision for a wide array of applications, including medical instrumentation, industrial process control, and precision data acquisition systems.

Key Features

  • Resolution: The device boasts a 24-bit resolution, providing high-precision digital outputs that can capture the smallest of signal variations.
  • Sampling Rate: It offers a maximum sampling rate of 2Msps (million samples per second), which is suitable for high-speed signal processing applications.
  • Low Noise: The LTC2380CMS-24#PBF features a low-noise performance, ensuring accurate readings and minimal signal distortion.
  • No Latency: The ADC offers no-latency operation, which is critical for closed-loop control systems and real-time data processing.
  • Power Efficiency: With its power-efficient design, the converter is ideal for battery-powered and portable devices, maintaining extended operational periods.
  • SPI Interface: The device includes an SPI-compatible serial interface, facilitating easy integration with microcontrollers and digital systems.
  • Packaging: The LTC2380CMS-24#PBF comes in a compact MSOP-16 package, which is suitable for space-constrained applications.

Applications

The versatility of the LTC2380CMS-24#PBF allows it to be used in a plethora of applications where precision and speed are paramount. Its robust design and high-resolution conversion make it an excellent choice for:

  • High-precision industrial measurement systems
  • Medical monitoring and diagnostic equipment
  • Automated test equipment
  • Data acquisition systems
  • Seismic data analysis equipment

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LTC2380CMS-24#PBF is built to meet the stringent requirements of industrial and medical applications, ensuring consistent performance and durability. Its robust design is complemented by Analog Devices' technical support and extensive documentation, making integration and application development straightforward for engineers and designers.

You May Also Be Interested in

Maxim Integrated
CMOS μP-Compatible, 5μs, 8-Bit ADCs | IC ADC 8BIT SAR 20DIP
Lowest to $22.3469
Analog Devices Inc.
LC2MOS 12-Bit, Serial 6 ms ADC in 8-Pin Package
Lowest to $44.9004
Analog Devices Inc.
14-Bit, 20 MSPS/40 MSPS/65 MSPS Dual A/D Converter
Need more? Email Us
Texas Instruments
8-Bit Resolution 2.7 V to 3.6 V VCC Easy Microprocessor Interface or Standalone Operation
Lowest to $4.3056
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC
Lowest to $78.4979
Texas Instruments
Dual-Channel, 14-Bit, 250-MSPS Ultralow-Power ADC with Analog Input Buffer | IC ADC 14BIT PIPELINED 64VQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SAR 8SOIC
Lowest to $2.7219
Analog Devices Inc.
12-Bit, 20/40/65 MSPS 3 V A/D Converter | IC ADC 12BIT PIPELINED 28TSSOP
Need more? Email Us
Analog Devices Inc.
CMOS 12-BIT SUCCESSIVE APPROXIMATION ADC | IC ADC 12BIT SAR 28DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $117.5362 $117.5362
2+ $113.7446 $227.4892
3+ $109.9532 $329.8596
4+ $98.5787 $394.3148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess