EN
  • EN
  • DE

SM72480SD-105/NOPB

Part No SM72480SD-105/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT 105DEGC OPN DRN 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 5 Weeks
Features Thermostat 105°C Active High, Active Low Open Drain, Push-Pull 6-WSON (2.2x2.5)
Manufacturer Texas Instruments
Series SolarMagic™
Package Reel - TR
Operating Temperature Range -50°C ~ 150°C
Mounting Surface Mount
Package 6-WDFN Exposed Pad
Case / Package 6-WSON (2.2x2.5)
Family Name SM72480
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-SM72480SD-105/NOPBCT, SM72480SD-105/NOPB-ND, -SM72480SD-105-NDR, 296-SM72480SD-105/NOPBDKR, 296-SM72480SD-105/NOPBTR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934092-SM72480SD-105/NOPB
Ultra Librarian 3D Model Ultra Librarian SM72480SD-105/NOPB CAD Model

Description

The SM72480SD-105/NOPB is a precision integrated circuit from Texas Instruments, designed to cater to a wide range of applications requiring accurate temperature sensing and monitoring. This product is part of Texas Instruments' extensive portfolio of temperature sensors and control solutions, which are known for their reliability and performance.

Key Features

  • High Accuracy: The SM72480SD-105/NOPB provides high-precision temperature readings, ensuring that the data is reliable for critical applications.
  • Wide Temperature Range: This device is capable of operating over a broad temperature spectrum, making it versatile for use in various environments.
  • Low Power Consumption: Designed for efficiency, the SM72480SD-105/NOPB consumes minimal power, which is ideal for battery-powered or energy-sensitive systems.
  • Analog Output: The analog output feature allows for easy integration with other analog devices and systems, providing a straightforward interface for temperature data acquisition.
  • Robust Packaging: The NOPB (No Lead (Pb)) designation indicates that the device is manufactured without lead, complying with environmental standards and regulations. The device is provided in a durable package that ensures its longevity and dependability.

Applications

The SM72480SD-105/NOPB is suitable for a variety of applications, including but not limited to:

  • Climate control systems
  • Industrial temperature monitoring
  • Automotive systems
  • Medical equipment
  • Consumer electronics

Technical Specifications

With its precise temperature sensing capabilities, the SM72480SD-105/NOPB is engineered to deliver accurate performance under varying conditions. It is designed to meet the rigorous demands of modern electronic systems, providing a dependable solution for temperature measurement and control.

Ordering Information

The SM72480SD-105/NOPB is available for order through Texas Instruments' distribution network. Detailed ordering and product information can be found on the Texas Instruments website or by contacting their customer service team.

For engineers, designers, and manufacturers looking for a reliable temperature sensing solution, the SM72480SD-105/NOPB from Texas Instruments stands out as a smart choice, combining precision, versatility, and eco-friendly design.

You May Also Be Interested in

National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $6.4680
Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $5.7122
Texas Instruments
THERMOSTAT 120DEGC OPN DRN 6WSON
Lowest to $1.8768
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $6.2728
Rohm Semiconductor
THERMOSTAT 70DEGC ACT LOW HVSOF5
Lowest to $0.7281
Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8559 $56.5677
7+ $15.4715 $108.3005
11+ $14.9880 $164.8680
14+ $14.5045 $203.0630
18+ $14.0210 $252.3780
24+ $12.5706 $301.6944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess