EN
  • EN
  • DE

SM72375MM/NOPB

Part No SM72375MM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMP DUAL SMAGIC 8VSSOP / SM72375 SolarMagic Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Part Status Obsolete (End Of Life)
Type General Purpose
Number of Elements 2
Output Type Open Drain
Voltage - Supply, Single/Dual (±) 2.7V ~ 15V, ±1.35V ~ 7.5V
Current - Quiescent (Maximum) 20μA
Manufacturer Package 8-TSSOP, 8-MSOP
Mounting Style SMD
Supplier Device Package 8-VSSOP
Part Number Series SM72375
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813656-SM72375MM/NOPB
Ultra Librarian 3D Model Ultra Librarian SM72375MM/NOPB CAD Model

Description

Product Overview: SM72375MM/NOPB

The SM72375MM/NOPB from Texas Instruments is a high-performance, precision integrated circuit (IC) designed for photovoltaic (PV) systems. This device is part of TI's extensive range of power management solutions, specifically tailored for solar energy applications. The SM72375MM/NOPB is a solar magic power optimizer, which plays a critical role in maximizing the efficiency of solar panels by continuously tracking the maximum power point (MPPT).

This power optimizer IC is engineered to work under a variety of environmental conditions, ensuring that solar panels deliver optimal power regardless of temperature fluctuations, shading, or debris coverage. Its advanced MPPT algorithms adjust the operating points of the solar panels to prevent energy loss and ensure that the energy conversion process is as efficient as possible.

The SM72375MM/NOPB comes in a compact 10-pin VSSOP package, making it suitable for space-constrained applications. This package is also lead-free and RoHS compliant, adhering to environmental standards and regulations. The NOPB designation indicates that the product is offered without lead (Pb) in its composition, highlighting Texas Instruments' commitment to environmentally responsible manufacturing.

Key features of the SM72375MM/NOPB include its wide input voltage range, low quiescent current, and integrated safety features such as overcurrent protection and thermal shutdown. These features make the device not only efficient but also reliable and safe for long-term operation. It is designed for easy integration into existing solar power systems, providing a straightforward solution for enhancing the performance of both new and existing solar installations.

The SM72375MM/NOPB's robust design ensures that it can withstand the harsh conditions typically encountered in outdoor solar applications. Its high level of integration reduces the need for external components, simplifying the design and reducing the overall system cost. For engineers and designers looking to improve the efficiency and reliability of their solar energy systems, the SM72375MM/NOPB from Texas Instruments is an excellent choice.

You May Also Be Interested in

Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8472 $51.2496
43+ $2.3361 $100.4523
67+ $2.2631 $151.6277
92+ $2.1901 $201.4892
119+ $2.1171 $251.9349
159+ $1.8981 $301.7979
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess