EN
  • EN
  • DE

SM34020AGBM40

Part No SM34020AGBM40
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description GRAPHICS PROCESSOR, CMOS, CPGA14
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A001A2C
HTSUS 8542.31.0001
Win Source Part Number 668185-SM34020AGBM40
Ultra Librarian 3D Model Ultra Librarian SM34020AGBM40 CAD Model

Description

The SM34020AGBM40 is a state-of-the-art semiconductor device from Texas Instruments, renowned for its high efficiency and performance in power management applications. This advanced component is designed to cater to the demanding needs of modern electronic systems, offering reliability and versatility across various industries.

Key Features:

  • High Efficiency: The SM34020AGBM40 is engineered to provide optimal power conversion efficiency, which is crucial for minimizing energy loss and heat generation in electronic systems.
  • Robust Power Handling: With its ability to handle substantial power levels, this product is suitable for high-performance applications that require reliable power delivery.
  • Compact Form Factor: The device comes in a compact package, making it an ideal choice for space-constrained applications without compromising on power or efficiency.
  • Thermal Management: Texas Instruments has integrated advanced thermal management features into the SM34020AGBM40, ensuring the device operates within safe temperature ranges even under high load conditions.
  • Versatility: The flexibility of this component allows it to be used in a wide range of applications, from consumer electronics to industrial systems, providing a one-stop solution for various power management needs.

Applications:

The SM34020AGBM40 is a versatile device that can be employed in numerous applications, including:

  • DC/DC Converters
  • Power Supplies for Consumer Electronics
  • Automotive Power Systems
  • Industrial Control Units
  • Renewable Energy Systems
  • Telecommunications Infrastructure

Quality and Reliability:

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The SM34020AGBM40 is no exception, undergoing rigorous testing to ensure it meets the stringent requirements expected by customers in various sectors. With Texas Instruments' reputation for excellence, users can trust the SM34020AGBM40 to perform consistently over its intended lifespan.

For detailed specifications, application notes, and support documentation, interested parties are encouraged to visit the Texas Instruments website or contact their sales and support team for further assistance.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess