EN
  • EN
  • DE

SM32C6713BGDPA20EP

Part No SM32C6713BGDPA20EP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FLOATING-POINT DIGITAL SIGNAL PROCESSORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C67x
Packaging Tray
Type Floating Point
Interface Host Interface, I2C, McASP, McBSP
Clock Rate 200MHz
Non-Volatile Memory External
On-Chip RAM 264kB
Voltage - I/O 3.30V
Voltage - Core 1.26V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 272-BBGA
Manufacturer Package 272-BGA (27x27)
Win Source Part Number 1250866-SM32C6713BGDPA20EP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 40
Family Name SM32C6713B-EP
Introduction Date August 01, 2003
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SM32C6713BGDPA20EP CAD Model

Description

The SM32C6713BGDPA20EP is a highly sophisticated digital signal processor (DSP) product from the renowned semiconductor manufacturer, Texas Instruments (TI). Designed with advanced technology, this DSP is tailored for high-performance applications that require intensive signal processing capabilities such as industrial control, medical imaging, audio processing, and telecommunications.

Key Features

  • High-Performance Processing: The SM32C6713BGDPA20EP is built on a high-speed digital signal processing core, allowing for efficient handling of complex algorithms and real-time data analysis.
  • Enhanced Memory Architecture: Equipped with a large on-chip memory, this DSP supports extensive data storage and quick access, which is critical for applications with high throughput demands.
  • Robust Peripheral Set: This device includes a variety of peripherals that enhance its connectivity and functionality, such as DMA channels, timers, and serial ports.
  • Low Power Consumption: Despite its processing power, the SM32C6713BGDPA20EP is engineered to maintain low power consumption, making it suitable for energy-sensitive applications.

Technical Specifications

Parameter Value
Clock Speed Up to 200 MHz
On-Chip Memory Integrated L1 and L2 caches
Operating Temperature Range -55°C to +125°C
Package / Case 179-Ball BGA (MicroStar BGA™)
Interface Type I2C, McASP, SPI, UART

Applications

The SM32C6713BGDPA20EP is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Industrial Automation Systems
  • Medical Imaging Equipment
  • Professional Audio Equipment
  • Wireless Infrastructure

In conclusion, the SM32C6713BGDPA20EP from Texas Instruments is a powerhouse DSP that offers a perfect blend of performance, efficiency, and reliability for demanding signal processing applications. Its robust feature set and technical prowess make it an ideal choice for engineers looking to develop advanced systems with stringent performance requirements.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.5910 $102.5910
2+ $99.2816 $198.5632
3+ $95.9722 $287.9166
4+ $86.0440 $344.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess