The AD5282BRUZ20 from Analog Devices Inc. is a state-of-the-art digital potentiometer that offers optimal performance for a wide variety of applications. This compact and precise component is designed to function as a programmable resistor or resistor divider, which can be adjusted digitally, providing a level of precision and flexibility not possible with traditional potentiometers.
Key Features
- Resistance Options: The AD5282BRUZ20 provides 20 kΩ end-to-end resistance, making it suitable for various applications that require a specific resistance range.
- Resolution: It offers a 256-position resolution, allowing for fine adjustments in the resistance settings.
- Interface: The device features an I²C-compatible serial interface, enabling easy communication with microcontrollers and other digital systems.
- Dual Channel: This digital potentiometer has dual-channel capability, allowing for simultaneous control of two separate channels, which can be beneficial in stereo audio applications or dual-mode controls.
- Nonvolatile Memory: With onboard nonvolatile memory (EEPROM), the AD5282BRUZ20 can retain the resistance settings even after power is removed, ensuring consistent performance across power cycles.
- Power Supply: It operates from a single 2.7V to 5.5V supply, providing versatility in various power environments.
Applications
The AD5282BRUZ20 is ideal for a variety of applications, including:
- Automated product calibration
- Adjustable power supplies
- LCD screen brightness and contrast control
- Audio equipment volume and balance control
- Automotive electronics adjustments
- Industrial process control systems
Product Specifications
| Parameter |
Value |
| Resistance |
20 kΩ |
| Resolution |
256 positions |
| Interface |
I²C-compatible |
| Channels |
Dual |
| Memory Type |
Nonvolatile (EEPROM) |
| Supply Voltage |
2.7V to 5.5V |
With its robust feature set and reliable performance, the AD5282BRUZ20 digital potentiometer from Analog Devices Inc. is an exceptional choice for designers looking to incorporate precise resistance tuning in their electronic designs.