EN
  • EN
  • DE

MSC8101M1250F

Part No MSC8101M1250F
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP 16BIT 250MHZ CPM 332FCBGA / DSP 16bit 250MHz 250MIPS 332-Pin FCBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series StarCore
Packaging Tray
Part Status Obsolete(EOL)
Type SC140 Core
Interface Communications Processor Module (CPM)
Clock Rate 250MHz
Non-Volatile Memory External
On-Chip RAM 512kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Operating Temperature Range -40°C ~ 105°C (TJ)
Mounting SMD
Package 332-BFBGA, FCPBGA
Manufacturer Package 332-FCBGA (17x17)
Win Source Part Number 789500-MSC8101M1250F
Popularity Medium
Supply and Demand Status Limited
Family Name MSC8101
Introduction Date November 11, 2003
ECCN 3A991
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MSC8101M1250F CAD Model

Description

Product Overview: MSC8101M1250F by NXP

The MSC8101M1250F is a high-performance digital signal processor (DSP) engineered by NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This product is designed to cater to the demanding needs of advanced telecommunications, industrial, and multimedia applications requiring intense computational capabilities and efficient processing.

Key Features

  • Core: The device is built around the StarCore SC140 core, which operates at a frequency of up to 1.2 GHz, providing the computational power necessary for complex algorithms and signal processing tasks.
  • Memory: It comes equipped with an integrated memory controller, supporting a variety of memory types including DDR SDRAM and SBSRAM, ensuring fast data access and storage.
  • Performance: With its high clock speed and efficient architecture, the MSC8101M1250F delivers exceptional performance, making it suitable for applications requiring real-time processing.
  • Connectivity: The DSP offers a range of connectivity options, including a RapidIO interface for high-speed interconnects, allowing it to seamlessly integrate into various system architectures.
  • Power Efficiency: Despite its high performance, the MSC8101M1250F is designed to be power-efficient, which is crucial for embedded systems where power consumption is a critical factor.

Applications

The MSC8101M1250F is versatile and can be used in a broad array of applications. It is particularly adept for use in wireless infrastructure, including base stations and network control systems, where its processing capabilities can handle the demands of high-speed data and signal processing. Additionally, it is suitable for image and voice processing tasks, medical imaging, and industrial control systems where fast and reliable DSP performance is essential.

Design Support

NXP provides comprehensive design support for the MSC8101M1250F, including technical documentation, development tools, and software libraries. This support ensures that engineers can fully leverage the capabilities of the DSP and reduce time-to-market for their products.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess