EN
  • EN
  • DE

SERDES24-35USB/NOPB

Part No SERDES24-35USB/NOPB
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Product Status Obsolete
Type Interface
Function Serializer, Deserializer (SerDes)
Utilized IC / Part DS90C241
Supplied Contents Board(s)
Base Product Number SERDES24-35
Other Names SERDES24-35USB,SERDES24-35USB
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.90.6600
Win Source Part Number 1284404-SERDES24-35USB/NOPB
Ultra Librarian 3D Model Ultra Librarian SERDES24-35USB/NOPB CAD Model

Description

Product Overview: SERDES24-35USB/NOPB

The SERDES24-35USB/NOPB is a high-performance, integrated serializer/deserializer (SerDes) product from Texas Instruments designed for robust data transmission in industrial and automotive applications. This innovative component is engineered to convert parallel data into serial data and vice versa, allowing for efficient communication over a differential link.

Key Features

  • High Data Rate: The device supports data rates that cater to demanding applications, ensuring rapid data transfer and reduced transmission times.
  • Low Power Consumption: Designed with energy efficiency in mind, the SERDES24-35USB/NOPB minimizes power usage, making it suitable for power-sensitive applications.
  • Robust Error Handling: It incorporates advanced error detection and correction mechanisms to maintain data integrity, even in harsh operating environments.
  • Compact Footprint: The small package size allows for easy integration into space-constrained designs, providing greater flexibility for system architects.

Applications

The SERDES24-35USB/NOPB is versatile and can be used in various applications, including:

  • Automotive infotainment and driver assistance systems
  • Industrial control and automation systems
  • High-speed data acquisition and processing units
  • Telecommunications infrastructure

Reliability and Quality

Texas Instruments is known for its commitment to quality, and the SERDES24-35USB/NOPB is no exception. It is built to meet stringent industry standards, ensuring reliable performance over a wide temperature range. The device's robust design makes it suitable for use in environments where reliability is critical.

Environmental Compliance

The "NOPB" designation indicates that this product is offered in a lead-free package, complying with international regulations on hazardous substances. This makes the SERDES24-35USB/NOPB an environmentally friendly choice for companies looking to meet ecological standards and reduce their environmental impact.

In summary, the SERDES24-35USB/NOPB from Texas Instruments is a compact, energy-efficient, and reliable solution for high-speed serial data communication, suitable for a wide range of applications in the industrial and automotive sectors.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess