EN
  • EN
  • DE

SE2403APAGA

Part No SE2403APAGA
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description LF2403A, DSP MULTIPURPOSE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 55 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 318101-SE2403APAGA
Ultra Librarian 3D Model Ultra Librarian SE2403APAGA CAD Model

Description

The SE2403APAGA is a high-performance product developed by Texas Instruments, a leading global semiconductor company.

  • Description: This product is part of Texas Instruments' broad portfolio of devices designed to provide advanced solutions for a wide range of applications.
  • Description: The SE2403APAGA is a robust and versatile device that offers a wide range of features aimed @ enhancing functionality and improving performance.
  • Description: This product is designed to provide reliable and efficient operation, making it a perfect choice for various applications.
  • Description: One of the notable features of the SE2403APAGA is its high level of integration.
  • Description: This feature allows for a reduction in the number of external components required, simplifying the design process and reducing the overall system cost.
  • Description: This high level of integration also contributes to the device's compact size, making it suitable for applications where space is @ a premium.
  • Description: The SE2403APAGA also offers excellent power efficiency, which is a critical factor in many applications.
  • Description: This device is designed to consume minimal power, helping to extend battery life in portable devices and reduce energy costs in stationary applications.
  • Description: Furthermore, the SE2403APAGA has been designed to provide reliable operation across a wide range of operating conditions, ensuring consistent performance even in challenging environments.
  • Description: In addition to its high performance and advanced features, the SE2403APAGA also benefits from Texas Instruments' commitment to quality and reliability.
  • Description: This product is manufactured using state-of-the-art processes and stringent quality control measures, ensuring that it meets the highest standards of performance and reliability.
  • Description: The SE2403APAGA is also supported by Texas Instruments' extensive technical support resources.
  • Description: Customers can access a wealth of information and assistance, including datasheets, application notes, and design tools, to help them get the most out of their SE2403APAGA device.
  • Description: In conclusion, the SE2403APAGA from Texas Instruments is a high-performance, highly integrated, and power-efficient device that offers a range of features designed to enhance functionality and improve performance.
  • Description: Whether you're designing a portable device or a stationary system, the SE2403APAGA is a reliable and cost-effective solution that can help you achieve your design objectives.

You May Also Be Interested in

Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess