EN
  • EN
  • DE

SCAN90CP02SPX

Part No SCAN90CP02SPX
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SW 1 X 2:2 28WQFN / Crosspoint Switch 1 x 2:2 28-UQFN (5x5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-UFQFN Exposed Pad
Supplier Device Package 28-UQFN (5x5)
Base Product Number SCAN90
Other Names SCAN90CP02SPX/NOPB
Standard Package 4,500
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1256910-SCAN90CP02SPX
Ultra Librarian 3D Model Ultra Librarian SCAN90CP02SPX CAD Model

Description

The SCAN90CP02SPX is a high-performance, dual-channel LVDS (Low Voltage Differential Signaling) buffer designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to meet the rigorous demands of high-speed data transmission in a variety of applications, including telecommunications, computing, and networking equipment.

Key Features

  • High-Speed Data Transmission: The SCAN90CP02SPX is capable of handling data rates up to 800 Mbps per channel, making it suitable for applications that require fast and reliable data transfer.
  • Dual LVDS Channels: With two LVDS channels, this device can transmit and receive data simultaneously, providing efficient and balanced data flow.
  • Low Power Consumption: Designed for energy efficiency, the SCAN90CP02SPX operates with a low voltage supply, minimizing power consumption without sacrificing performance.
  • Robust ESD Protection: The device includes integrated electrostatic discharge (ESD) protection circuitry, safeguarding it against damage from static electricity and enhancing its durability.
  • Small Form Factor: Housed in a compact package, the SCAN90CP02SPX is ideal for space-constrained applications, allowing for more streamlined and densely packed circuit designs.

Applications

The versatility of the SCAN90CP02SPX makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • High-speed data communication systems
  • Digital video interfaces and display systems
  • Networking equipment such as switches and routers
  • Computer peripherals and high-performance computing
  • Industrial control and automation systems

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the SCAN90CP02SPX is no exception. Each unit is rigorously tested to ensure it meets TI's high standards, providing designers and engineers with confidence in their product designs.

Ordering Information

To purchase the SCAN90CP02SPX or to obtain more information, including pricing and availability, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess