EN
  • EN
  • DE

SCAN90CP02SP/NOPB

Part No SCAN90CP02SP/NOPB
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SW 1 X 2:2 28WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-UFQFN Exposed Pad
Case / Package 28-UQFN (5x5)
Family Name SCAN90CP02
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number SCAN90CP02SPCT-ND, SCAN90CP02SP/NOPBCT, SCAN90CP02SP/NOPBTR, SCAN90CP02SPTR, SCAN90CP02SPTR-ND, *SCAN90CP02SP, SCAN90CP02SPDKR, SCAN90CP02SPDKR-ND, *SCAN90CP02SP/NOPB, SCAN90CP02SPCT, SCAN90CP02SP/NOPBDKR, SCAN90CP02SPNOPB
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933167-SCAN90CP02SP/NOPB
Ultra Librarian 3D Model Ultra Librarian SCAN90CP02SP/NOPB CAD Model

Description

Product Overview: SCAN90CP02SP/NOPB

The SCAN90CP02SP/NOPB is a high-performance, dual-channel LVDS (Low Voltage Differential Signaling) 2x2 crosspoint switch manufactured by Texas Instruments. This advanced semiconductor device is designed to meet the needs of high-speed signal routing and switching in applications requiring minimal signal distortion and low power consumption.

Key Features

  • High-Speed Performance: The device supports signaling rates up to 2.5 Gbps, making it suitable for high-speed data transmission applications.
  • Low Jitter: With its low jitter characteristic, the SCAN90CP02SP/NOPB ensures signal integrity, which is critical in applications such as telecommunications and data communications.
  • Flexibility: The dual-channel configuration allows for versatile routing options, enabling users to switch between high-speed data paths with ease.
  • Power Efficiency: It operates with a low power supply voltage ranging from 2.375V to 3.6V, which contributes to power savings in electronic systems.
  • Robust ESD Protection: The device includes electrostatic discharge (ESD) protection circuitry, safeguarding it against damage from static electricity.

Applications

The SCAN90CP02SP/NOPB is ideal for a wide range of applications, including but not limited to:

  • High-speed data communications
  • Networking equipment such as switches and routers
  • Signal routing in telecommunications infrastructure
  • Backplane and cable interconnects
  • Video signal processing and transmission
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SCAN90CP02SP/NOPB is no exception. This product is built to meet the stringent requirements of the industrial and telecommunications sectors, ensuring long-term performance and durability.

Conclusion

In summary, the SCAN90CP02SP/NOPB from Texas Instruments is a highly reliable and efficient solution for applications that demand high-speed data routing with minimal signal degradation. With its dual-channel LVDS crosspoint switch capability, low power consumption, and robust protection features, it stands out as a top choice for designers looking to enhance the performance of their digital systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0436 $55.2180
12+ $9.0614 $108.7368
18+ $8.7782 $158.0076
24+ $8.4951 $203.8824
31+ $8.2119 $254.5689
41+ $7.3624 $301.8584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess