EN
  • EN
  • DE

SCAN12100TYA

Part No SCAN12100TYA
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIAL/DESERIAL CPRI 100-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 614.4Mbps Serializer/Deserializer 10/1 Input 1/10 Output 100-HTQFP (14x14)
Manufacturer Texas Instruments
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP Exposed Pad
Case / Package 100-HTQFP (14x14)
Family Name SCAN12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893827-SCAN12100TYA
Ultra Librarian 3D Model Ultra Librarian SCAN12100TYA CAD Model

Description

The SCAN12100TYA is a state-of-the-art integrated circuit from Texas Instruments, designed for high-performance applications that demand reliable communication and monitoring. This advanced chip is a testament to Texas Instruments' commitment to innovation and quality in the field of electronics.

Key Features

  • High-Speed Interface: The SCAN12100TYA offers a robust high-speed interface that ensures fast and efficient data transfer, making it ideal for applications requiring rapid communication.
  • Durability: Manufactured with the highest quality materials, this product is built to withstand harsh industrial environments and provide long-term reliability.
  • Flexibility: With its versatile design, the SCAN12100TYA can be used in a wide range of applications, from automotive systems to complex industrial automation networks.
  • Low Power Consumption: The device is engineered to operate with minimal power, making it suitable for energy-sensitive projects where power efficiency is paramount.
  • Advanced Diagnostics: It includes sophisticated diagnostic features that facilitate easier maintenance and troubleshooting, enhancing system uptime.

Applications

The SCAN12100TYA is an excellent choice for a variety of applications. It is particularly well-suited for:

  • Automotive networks where reliable data transmission is critical.
  • Industrial automation systems requiring robust communication protocols.
  • Telecommunication infrastructure that demands high-speed data processing.
  • Complex machinery and equipment monitoring.

Technical Specifications

Below are some of the key technical specifications of the SCAN12100TYA:

  • Supply Voltage: Specified for operation from a particular range.
  • Operating Temperature: Capable of functioning within a specified temperature range, suitable for challenging conditions.
  • Package: Available in a compact and efficient packaging option that facilitates easy integration into various systems.

For a full list of specifications and detailed technical information, please refer to the official Texas Instruments datasheet for the SCAN12100TYA.

You May Also Be Interested in

National Semiconductor (TI)
LINE DRIVER, 1 DRIVER, PBGA49
Lowest to $14.5692
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 100TQFP / 1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
Lowest to $6.2736
National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP / 960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)
Lowest to $13.0971
Texas Instruments
POWER MANAGEMENT / 3.675Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Lowest to $24.7302
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN / 3.12Gbps Deserializer 1 Input 32 Output 56-TQFN (8x8)
Lowest to $23.2836
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104
National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us
Maxim Integrated
Input Output
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess