The SA5534PSR is a high-performance operational amplifier manufactured by Texas Instruments, designed to offer a perfect blend of speed, precision, and versatility. This operational amplifier is part of TI's renowned SA5534 series, which is widely recognized for its exceptional characteristics and reliability in a variety of applications. The SA5534PSR is suitable for professional audio equipment, instrumentation, and other high-fidelity applications where low noise and high-speed performance are critical.
Key Features
- Low Noise Performance: The SA5534PSR boasts excellent low noise characteristics, making it ideal for audio pre-amplification and sensitive signal processing tasks.
- High Speed: With a fast slew rate and wide bandwidth, this op-amp can handle rapid signal changes efficiently, ensuring clear and accurate signal amplification.
- High Output Drive Capability: It can deliver a significant amount of current to the load, which is beneficial when driving heavy loads or long cables.
- Stable and Reliable: The device is designed for stability and reliability, with built-in protection features such as short-circuit and thermal overload protection.
Applications
The versatility of the SA5534PSR makes it a suitable choice for a wide range of applications, including:
- Professional Audio Equipment
- Active Filters
- Fast Operational Amplifier Buffers
- Analog Signal Processing
- Instrumentation
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
±4.5V to ±18V |
| Input Noise Voltage |
5 nV/√Hz |
| Slew Rate |
13 V/µs |
| Gain Bandwidth Product |
10 MHz |
| Operating Temperature Range |
-40°C to 85°C |
The SA5534PSR comes in a compact package and is available for ordering in various quantities. For detailed technical documentation, reference designs, and support tools, please visit the Texas Instruments website.