EN
  • EN
  • DE

S4MF01104SPZQQ1

Part No S4MF01104SPZQQ1
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 960746-S4MF01104SPZQQ1
Ultra Librarian 3D Model Ultra Librarian S4MF01104SPZQQ1 CAD Model

Description

Introducing the S4MF01104SPZQQ1 from Texas Instruments

The S4MF01104SPZQQ1 is a cutting-edge integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor technology. This high-performance product is engineered to meet the demanding needs of modern electronic devices, providing a blend of efficiency, reliability, and precision that Texas Instruments is known for.

At its core, the S4MF01104SPZQQ1 is built to offer exceptional functionality in a compact form factor. It is ideally suited for applications in various industries, including automotive, consumer electronics, telecommunications, and more. The versatility of this product allows it to be seamlessly integrated into complex electronic systems, providing a robust solution for designers and engineers alike.

Key Features of the S4MF01104SPZQQ1:

  • High Precision: The device is designed to deliver accurate and stable performance, ensuring that it meets the stringent requirements of the most critical applications.
  • Low Power Consumption: Energy efficiency is at the forefront of the S4MF01104SPZQQ1's design, making it an ideal choice for battery-powered devices or applications where power conservation is paramount.
  • Durability: Texas Instruments has a reputation for producing robust components, and the S4MF01104SPZQQ1 is no exception. It is built to withstand harsh environments and provide reliable operation over a wide temperature range.
  • Easy Integration: The device comes in a package that is easy to integrate into various circuit boards, which simplifies the design process and accelerates time-to-market for products.

As a product of Texas Instruments, the S4MF01104SPZQQ1 benefits from the company's extensive support network and resources. This includes access to comprehensive technical documentation, application notes, and customer support, ensuring that designers and engineers can maximize the potential of the device in their applications.

Whether you are developing the next generation of automotive electronics, creating innovative consumer gadgets, or pushing the boundaries of communication technology, the S4MF01104SPZQQ1 from Texas Instruments is a reliable and high-performing building block for your electronic designs.

You May Also Be Interested in

Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503
Others
Lowest to $2.6126
Others
Need more? Email Us
Others
Lowest to $0.5454
Others
Need more? Email Us
Others
Lowest to $6.4772
Others
Lowest to $29.3578
Others
Lowest to $0.0520
Others
Lowest to $52.2788

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.2920 $82.5840
3+ $33.8807 $101.6421
5+ $32.8219 $164.1095
7+ $31.7631 $222.3417
9+ $30.7044 $276.3396
11+ $27.5280 $302.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess