EN
  • EN
  • DE

ROP10112/2R1A

Part No ROP10112/2R1A
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 297975-ROP10112/2R1A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ROP10112/2R1A CAD Model

Description

Product ROP10112/2R1A from Texas Instruments is an exceptional semiconductor device designed to meet the needs of various electronic applications.

  • Features: high performance, precision, and durability
  • Equipped with: a range of features that make it a preferred choice for a wide array of applications in various sectors such as automotive, telecommunications, industrial, and consumer electronics.
  • Efficiency: low power consumption
  • Thermal performance: excellent, ensuring that the device operates optimally even under high temperature conditions.
  • Built with: high-quality materials that contribute to its longevity and robustness
  • Integration: designed for easy integration into various systems
  • Size: compact and lightweight, making it convenient for use in space-constrained applications.
  • Usability: easy to install and operate
  • Testing: subjected to rigorous testing and quality control processes

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
AMCC
Need more? Email Us
Zilog
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess