EN
  • EN
  • DE

RM46L852CPGET

Part No RM46L852CPGET
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.25MB FLASH 144QFP / MCU 16-bit/32-bit ARM Cortex R4F RISC 1280KB Flash 1.2V/3.3V 144-Pin LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Hercules RM4 ARM Cortex-R4
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 220MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, LIN, MibSPI, SCI, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 64
Program Memory Size 1.25MB (1.25M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 192K x 8
Supply Voltage 1.14 V ~ 1.32 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 793276-RM46L852CPGET
Popularity Medium
Supply and Demand Status Limited
Family Name RM46L852
Introduction Date July 27, 2015
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian RM46L852CPGET CAD Model

Description

The Texas Instruments RM46L852CPGET is a high-performance microcontroller that is part of the RM family, specifically designed for safety-critical applications. This advanced microcontroller is based on the ARM Cortex-R4F core and operates at a frequency of up to 220MHz, providing the computational power necessary for complex and demanding control systems.

Key Features

  • Processor Core: ARM Cortex-R4F running at up to 220MHz, with Floating Point Unit (FPU) for enhanced calculations and improved efficiency.
  • Memory: Equipped with 3MB of integrated flash memory and 256KB of RAM, providing ample storage for program code and data.
  • Safety Features: Includes dual CPU cores in lockstep, Error Signaling Module (ESM), and built-in self-test (BIST) capabilities, making it ideal for safety-critical applications in automotive and industrial systems.
  • Communication Interfaces: Multiple communication interfaces, including CAN, LIN, FlexRay, and Ethernet, for versatile connectivity options.
  • Digital Signal Processing: Embedded DSP functionality for efficient signal processing tasks, which is critical for real-time control applications.
  • Package: Delivered in a 144-pin LQFP (Low Profile Quad Flat Package), suitable for space-constrained applications.

Applications

With its robust set of features, the RM46L852CPGET is well-suited for a variety of applications, particularly where reliability and safety are paramount. It is commonly used in:

  • Automotive systems such as braking, steering, and powertrain control.
  • Industrial automation, including motor control and safety monitoring systems.
  • Flight control systems in aerospace applications.
  • Medical equipment requiring high levels of reliability and precision.

Support and Resources

Texas Instruments offers comprehensive support for the RM46L852CPGET microcontroller, including detailed documentation, development tools, and software libraries. Designers can access a wide range of resources to facilitate the development process and bring their products to market faster.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.9538 $56.9538
3+ $46.7314 $140.1942
4+ $45.2710 $181.0840
5+ $43.8107 $219.0535
6+ $42.3503 $254.1018
8+ $37.9692 $303.7536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,537 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess