EN
  • EN
  • DE

RM46L430CPGET

Part No RM46L430CPGET
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16/32BIT 1MB FLSH 144LQFP / ARM® Cortex®-R4F series Microcontroller IC 16/32-Bit 200MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Hercules™ RM4 ARM® Cortex®-R4, Functional Safety (FuSa)
Package Tray
Core Processor ARM® Cortex®-R4F
Core Size 16/32-Bit
Speed 200MHz
Connectivity CANbus, EBI/EMI, I²C, LINbus, MibSPI, SCI, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 64
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 128K x 8
Supply Voltage - Operating 1.14V ~ 1.32V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number RM46L430
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 60
Win Source Part Number 1088649-RM46L430CPGET
Ultra Librarian 3D Model Ultra Librarian RM46L430CPGET CAD Model

Description

The RM46L430CPGET is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for safety-critical applications that require robust operation in harsh environments. This advanced MCU is part of the Hercules RM series, which is specifically engineered to meet the stringent requirements of the automotive and industrial markets.

At the heart of the RM46L430CPGET is a dual-core ARM Cortex-R4F processor, which operates at a frequency of up to 220 MHz. The dual-core architecture allows for simultaneous execution of application code and real-time monitoring, ensuring high system integrity and safety through hardware-based lockstep. This feature is critical for applications that cannot afford to fail, such as automotive braking systems, flight control systems, and complex industrial machinery.

This MCU boasts an impressive array of integrated features, including 3MB of flash memory and 256KB of RAM, providing ample space for complex software routines and data buffering. The memory architecture is designed with error correction code (ECC) to prevent data corruption and enhance system reliability.

Connectivity options on the RM46L430CPGET are extensive, with multiple communication interfaces such as CAN, LIN, Ethernet, and FlexRay, enabling the MCU to interface with a variety of peripherals and networks. This makes it highly adaptable to the diverse communication needs of modern vehicles and industrial equipment.

The device also includes a range of built-in safety features, such as a CPU self-test library, a built-in self-test for the RAM, and a flash memory CRC (Cyclic Redundancy Check) to ensure the integrity of the code during operation. These features, along with the comprehensive diagnostic capabilities, help system designers achieve the highest safety standards, including ISO 26262 and IEC 61508.

For developers, Texas Instruments provides extensive support in the form of software libraries, real-time operating systems (RTOS) support, and development tools, making the RM46L430CPGET a versatile and easy-to-integrate solution for high-integrity applications.

Overall, the RM46L430CPGET microcontroller from Texas Instruments represents a robust, high-performance solution for any application where failure is not an option.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.0012 $74.0024
4+ $30.3600 $121.4400
6+ $29.4113 $176.4678
8+ $28.4625 $227.7000
10+ $27.5138 $275.1380
13+ $24.6675 $320.6775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess