EN
  • EN
  • DE

RF430F5155DWRGZQ1

Part No RF430F5155DWRGZQ1
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description PROTOTYPE / IC RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Series -
Package Bulk
Product Status Active
Base Product Number RF430
Win Source Part Number 1354288-RF430F5155DWRGZQ1
Ultra Librarian 3D Model Ultra Librarian RF430F5155DWRGZQ1 CAD Model

Description

Introducing the RF430F5155DWRGZQ1 from Texas Instruments

The RF430F5155DWRGZQ1 is a cutting-edge microcontroller unit (MCU) that integrates a fully programmable, low-power RF transponder into a robust and versatile chip. Designed and manufactured by Texas Instruments, this product is part of the RF430 family, renowned for its exceptional performance in wireless communication applications. It is particularly tailored for the automotive industry, meeting the stringent quality and reliability standards required for in-vehicle systems.

Key Features and Benefits

  • Integrated RF Transponder: The device includes a 13.56 MHz ISO15693-compliant RF interface that provides contactless communication capabilities, making it ideal for applications like passive keyless entry and tire pressure monitoring systems.
  • Low Power Consumption: The RF430F5155DWRGZQ1 is designed for energy efficiency, which is crucial for battery-operated devices. Its low-power modes ensure extended battery life, reducing the need for frequent maintenance.
  • Advanced Security: With built-in security features, the MCU ensures data integrity and protection against unauthorized access, which is critical in automotive applications where safety and privacy are paramount.
  • Programmable Memory: The device includes programmable non-volatile memory, allowing for flexible firmware updates and customization to meet specific application requirements.
  • Robust Design: Engineered to withstand the harsh conditions typical of automotive environments, the RF430F5155DWRGZQ1 is resistant to temperature extremes, vibrations, and electromagnetic interference.

Applications

The versatile nature of the RF430F5155DWRGZQ1 makes it suitable for a variety of applications within the automotive sector. These include:

  • Passive Keyless Entry (PKE) systems
  • Tire Pressure Monitoring Systems (TPMS)
  • Wireless data logging and sensor tags
  • Car immobilizers and secure access control

With its combination of power efficiency, robust security, and wireless communication capabilities, the RF430F5155DWRGZQ1 from Texas Instruments stands out as a premier choice for developers looking to enhance automotive systems with smart, connected features. Its reliability and adaptability ensure that it can meet the evolving demands of the automotive industry, making it a valuable component for the cars of today and tomorrow.

You May Also Be Interested in

Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.0148 $86.0296
3+ $35.2942 $105.8826
5+ $34.1912 $170.9560
7+ $33.0883 $231.6181
8+ $31.9853 $255.8824
11+ $28.6765 $315.4415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,333 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess