EN
  • EN
  • DE

RF430F5144CIRKVRQ1

Part No RF430F5144CIRKVRQ1
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Tape and Reel
Type TxRx + MCU
Memory Size 16kB Flash, 1kB EEPROM, 1kB RAM
GPIO 23
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-QFN
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Win Source Part Number 726333-RF430F5144CIRKVRQ1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF430F5144CIRKVRQ1 CAD Model

Description

Introducing the RF430F5144CIRKVRQ1 from Texas Instruments

The RF430F5144CIRKVRQ1 is a highly integrated wireless microcontroller (MCU) that is part of Texas Instruments' robust line of automotive-grade products designed to meet the stringent requirements of the automotive industry. This versatile MCU combines a powerful MSP430 microcontroller core with a high-performance RF transponder, making it an ideal choice for a wide range of applications such as passive keyless entry and tire pressure monitoring systems.

Key Features

  • Integrated MSP430 MCU: At the heart of the RF430F5144CIRKVRQ1 is a low-power MSP430 microcontroller, offering a 16-bit RISC architecture, a flexible clock system, and an intelligent array of peripherals.
  • ISO 15693 Compliant: The device adheres to the ISO 15693 standard for contactless communication, ensuring compatibility with a broad range of RFID readers and systems.
  • Automotive Grade: With its AEC-Q100 certification, the RF430F5144CIRKVRQ1 meets the reliability and quality standards required for automotive applications.
  • Low Power Consumption: The MCU is designed for energy efficiency, which is critical for battery-powered applications where extended life is essential.
  • Integrated EEPROM: On-chip EEPROM provides reliable data storage without the need for additional external memory components.

Applications

The RF430F5144CIRKVRQ1's combination of low power consumption, wireless capabilities, and automotive-grade reliability makes it suitable for a variety of applications, including but not limited to:

  • Passive Keyless Entry (PKE) systems
  • Tire Pressure Monitoring Systems (TPMS)
  • Wireless data logging
  • Remote sensing and control

Development Support

Developers can take advantage of Texas Instruments' comprehensive development tools and software support to accelerate the design process. With evaluation modules, development kits, and a robust online community, designers can quickly prototype and test their applications.

Final Thoughts

The RF430F5144CIRKVRQ1 is a testament to Texas Instruments' commitment to providing innovative, high-quality solutions for the automotive industry. Its integration of a powerful microcontroller with advanced RF capabilities makes it a go-to choice for developers looking to incorporate reliable wireless functionality into their automotive products.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.0998 $54.1996
5+ $22.2358 $111.1790
7+ $21.5409 $150.7863
10+ $20.8460 $208.4600
13+ $20.1512 $261.9656
17+ $18.0666 $307.1322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess