EN
  • EN
  • DE

MT48LC16M16A2FG-7E

Part No MT48LC16M16A2FG-7E
Manufacturer Micron Technology Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1052+
Reference case BGA
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Win Source Part Number 711450-MT48LC16M16A2FG-7E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT48LC16M16A2FG-7E CAD Model

Description

The MT48LC16M16A2FG-7E is a high-performance 256Mb SDRAM (Synchronous Dynamic Random-Access Memory) from Micron Technology. It is designed for applications requiring substantial memory bandwidth and capacity. This SDRAM is organized as 4 banks of 4Mb x 16, offering a versatile memory solution for various electronic devices.

Applications:

  • Networking equipment: Routers, switches, and other networking devices rely on SDRAM for packet buffering and processing.
  • Graphics cards: Used as frame buffers and for texture storage.
  • Embedded systems: Ideal for embedded systems requiring high memory bandwidth, such as industrial controllers and automotive systems.
  • Consumer electronics: Set-top boxes, digital TVs, and gaming consoles utilize SDRAM for their memory needs.
  • Printers: Buffer memory for print data and image processing.

Features:

  • 256Mb memory capacity: Provides ample memory space for data storage and processing.
  • Organized as 4 banks of 4Mb x 16: Enables efficient data access and retrieval.
  • Clock rate of 143 MHz: Supports high-speed data transfers.
  • CAS latency (CL) of 3: Low latency for fast memory access.
  • LVTTL compatible inputs and outputs: Ensures compatibility with a wide range of logic devices.
  • Single 3.3V power supply: Simplifies power supply design.
  • Lead-free package: Compliant with environmental regulations.

Benefits:

  • High bandwidth: Enables fast data transfer rates, improving system performance.
  • Large memory capacity: Allows for the storage of large amounts of data.
  • Low latency: Reduces memory access time, improving responsiveness.
  • Wide operating temperature range: Suitable for use in a variety of environments.
  • Simplified system design: The single 3.3V power supply and LVTTL compatibility simplify system design.
  • Environmentally friendly: The lead-free package reduces environmental impact.

Additional Details:

The MT48LC16M16A2FG-7E operates at a clock rate of up to 143 MHz, with a CAS latency of 3. It supports LVTTL compatible inputs and outputs and operates from a single 3.3V power supply. The device is available in a lead-free package. Its operating temperature ranges from 0°C to +70°C. Detailed timing parameters and electrical characteristics can be found in the official Micron datasheet.

You May Also Be Interested in

Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Micron Technology Inc.
Lowest to $16.8087
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Genesys
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess