EN
  • EN
  • DE

REF6030IDGKT

Part No REF6030IDGKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 4mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Voltage - Input 3.25 V to 5.5 V
Operating Supply Current 1.1mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1091867-REF6030IDGKT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF6030IDGKT CAD Model

Description

The REF6030IDGKT from Texas Instruments is a high-precision voltage reference that provides a fixed voltage output with low drift and low noise specifications. This component is designed to maintain stable voltage levels within electronic circuits, ensuring accurate analog-to-digital conversions and stable operation across a variety of applications.

Key Features

  • Precision Series Voltage Reference: The REF6030IDGKT offers a precise voltage output, which is critical for high-accuracy applications.
  • Low Temperature Drift: With a low temperature coefficient, this voltage reference maintains its accuracy across a wide temperature range, making it suitable for industrial and automotive applications that experience varying environmental conditions.
  • Low Noise: The device exhibits low output noise, which is essential for sensitive electronic systems where excess noise can lead to signal distortion and inaccuracies.
  • High Output Current: This voltage reference can source or sink high output current, providing flexibility in a range of applications that require a stable reference under varying load conditions.
  • Wide Operating Temperature Range: It operates over an extended temperature range, ensuring reliability in harsh environments.
  • Small Package: The REF6030IDGKT comes in a compact VSSOP-8 package, which is ideal for space-constrained applications.

Applications

The REF6030IDGKT is well-suited for a variety of applications, including precision data acquisition systems, high-resolution analog-to-digital converters, industrial instrumentation, and portable, battery-powered devices. Its stable performance under varying conditions also makes it a good choice for automotive electronics and telecommunications equipment.

Technical Specifications

Parameter Value Output Voltage 3.0V Initial Accuracy ±0.05% Temperature Coefficient 3 ppm/°C (max) Noise (10 Hz to 10 kHz) 15 µVrms (typ) Operating Temperature Range -40°C to +125°C Package Type VSSOP-8

Overall, the REF6030IDGKT from Texas Instruments is a robust, high-performance voltage reference that delivers consistent and reliable operation for sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4214 $65.6856
8+ $13.4740 $107.7920
12+ $13.0529 $156.6348
16+ $12.6319 $202.1104
21+ $12.2108 $256.4268
28+ $10.9476 $306.5328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,107 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess