EN
  • EN
  • DE

REF5045IDGKR

Part No REF5045IDGKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Low-Noise, Very Low Drift, Precision OLTAGE REFERENCE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 4.5V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Voltage - Input 4.7 V ~ 18 V
Operating Supply Current 1.2mA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1242365-REF5045IDGKR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name REF5045
Introduction Date November 01, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian REF5045IDGKR CAD Model

Description

Product Overview: REF5045IDGKR from Texas Instruments

The REF5045IDGKR is a high-precision voltage reference from Texas Instruments, designed to provide a stable and accurate reference voltage for various applications. This component is part of TI's family of low-noise, very low drift, precision voltage references that are capable of both high initial accuracy and excellent temperature stability.

Key Features

  • Precision Reference Voltage: The REF5045IDGKR offers a 4.5V output with an impressive initial accuracy of ±0.05%.
  • Low Temperature Drift: Its temperature drift is exceptionally low at 3ppm/°C (max), ensuring reliable performance over a wide temperature range.
  • Low Noise: With a low noise specification of 8.5µVpp/V, this voltage reference promises a clean signal for high-precision applications.
  • High Output Current: It can supply up to 10mA of output current, making it versatile for a variety of circuits that require a stable reference voltage.
  • Long-Term Stability: It exhibits excellent long-term stability, which is crucial for maintaining accuracy over time in critical applications.
  • Supply Range: The device operates from a supply voltage ranging from 4.75V to 18V, providing flexibility in system design.
  • Package: The REF5045IDGKR comes in an 8-pin MSOP PowerPAD package, which is ideal for space-constrained applications.

Applications

The REF5045IDGKR is suitable for high-end and precision applications, including:

  • Medical Instruments
  • Precision Data Acquisition Systems
  • Industrial Control Systems
  • Test and Measurement Equipment
  • High-resolution Analog-to-Digital Converters (ADCs)

Quality and Reliability

As with all Texas Instruments products, the REF5045IDGKR is manufactured to the highest quality standards. Its robust design ensures reliable operation in the most demanding environments, making it the preferred choice for engineers looking for a reference voltage source that they can trust for precision and durability.

Overall, the REF5045IDGKR from Texas Instruments stands out as a top-tier voltage reference that combines accuracy, stability, and low noise in a compact package, suitable for a broad array of high-performance applications.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4036 $62.0180
10+ $10.1773 $101.7730
16+ $9.8593 $157.7488
21+ $9.5413 $200.3673
28+ $9.2232 $258.2496
37+ $8.2691 $305.9567
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,885 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess