Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.5V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Voltage - Input 4.7 V to 18 V
Operating Supply Current 1.2mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 027327-REF5045AIDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF5045AIDR CAD Model

Description

The REF5045AIDR is a high-precision voltage reference product from the globally renowned technology company, Texas Instruments.

  • Output Voltage: Fixed voltage of 4.5V
  • Initial Accuracy: 0.05%
  • Noise: 3.5 µVpp/V
  • Temperature Stability (Drift): 3 ppm/°C
  • Power Supply Range: 7V to 40V
  • Quiescent Current: 950 µA
  • Package: 8-pin SOIC
  • Output Current: 10mA

You May Also Be Interested in

Analog Devices Inc.
High Precision -+10 V Reference
Need more? Email Us
ECAD model for AD688AQ
Semtech Corporation
IC VREF SHUNT ADJ SOT23
Need more? Email Us
ECAD model for SC431LC5SK-2TRT
Semtech Corporation
Need more? Email Us
ECAD model for SC431LCSK-1.TR
Semtech Corporation
IC VREF SHUNT ADJ SOT23
Lowest to $0.0918
ECAD model for SC431LC5SK-1TR
Semtech Corporation
IC VREF SHUNT ADJ SOT23-3
Lowest to $1.7098
ECAD model for SC431LCSK-1TRT
Maxim Integrated
IC VREF SERIES 1% 8DIP
Lowest to $21.0209
ECAD model for REF02CP+
Semtech Corporation
Need more? Email Us
ECAD model for SC431LCSK-.5.TR
Semtech Corporation
IC VREF SHUNT ADJ SOT23-5
Need more? Email Us
ECAD model for SC4431CSK-1TR
Semtech Corporation
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.1837
ECAD model for SC431LCSK-.5TRT

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7401 $52.2030
75+ $1.4278 $107.0850
110+ $1.3832 $152.1520
150+ $1.3385 $200.7750
195+ $1.2939 $252.3105
260+ $1.1601 $301.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,325 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention